TelephoneStuff.com Hubbell Flush Concrete Floor Box Series B2588275

Description
Flush Concrete Floor Box Series. Features: - Box Capacity: Full size - Box Shape: Round - Box Adjustability: Non-adjustable - Box Hubs/Knockouts: (2) 1/2" on bottom, (2) 3/4" on side - Dimension A: 4.19" (106.4) - Dimension B: 3.75" (95.3) - Total cubic inch capacity (cm3): 18.50 (303.2) Threaded conduit hubs: two 1/2" on bottom, two 3/4" on sides - Listings: UL Listed, CSA Certified - Easy to adjust both before and after the pour - Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications
Description
Flush Concrete Floor Box Series. Features: - Box Capacity: Full size - Box Shape: Round - Box Adjustability: Non-adjustable - Box Hubs/Knockouts: (2) 1/2" on bottom, (2) 3/4" on side - Dimension A: 4.19" (106.4) - Dimension B: 3.75" (95.3) - Total cubic inch capacity (cm3): 18.50 (303.2) Threaded conduit hubs: two 1/2" on bottom, two 3/4" on sides - Listings: UL Listed, CSA Certified - Easy to adjust both before and after the pour - Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications

Suppliers

Company
Product
Description
Supplier Links
Hubbell Flush Concrete Floor Box Series - B2588275 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Flush Concrete Floor Box Series
B2588275
Hubbell Flush Concrete Floor Box Series B2588275
Flush Concrete Floor Box Series. Features: - Box Capacity: Full size - Box Shape: Round - Box Adjustability: Non-adjustable - Box Hubs/Knockouts: (2) 1/2" on bottom, (2) 3/4" on side - Dimension A: 4.19" (106.4) - Dimension B: 3.75" (95.3) - Total cubic inch capacity (cm3): 18.50 (303.2) Threaded conduit hubs: two 1/2" on bottom, two 3/4" on sides - Listings: UL Listed, CSA Certified - Easy to adjust both before and after the pour - Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications

Flush Concrete Floor Box Series.
Features:
- Box Capacity: Full size
- Box Shape: Round
- Box Adjustability: Non-adjustable
- Box Hubs/Knockouts: (2) 1/2" on bottom, (2) 3/4" on side
- Dimension A: 4.19" (106.4)
- Dimension B: 3.75" (95.3)
- Total cubic inch capacity (cm3): 18.50 (303.2)
Threaded conduit hubs: two 1/2" on bottom, two 3/4" on sides
- Listings: UL Listed, CSA Certified
- Easy to adjust both before and after the pour
- Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number B2588275
Product Name Hubbell Flush Concrete Floor Box Series
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - NP264BK - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices Four
Material Nylon
View Details