TelephoneStuff.com Hubbell Cast Aluminum Box for 60A Hubbellock Receptacles HBL26401

Description
Cast Aluminum box for 60A Hubbell Lock Receptacles. Features: - Wiring Scheme - 3 Pole, 4 Wire Grounding - Multi-Rating - 60A 600V AC - Flammability - UL 94 VO for Receptacles and Inlets. HB or better for Plugs and Connectors
Description
Cast Aluminum box for 60A Hubbell Lock Receptacles. Features: - Wiring Scheme - 3 Pole, 4 Wire Grounding - Multi-Rating - 60A 600V AC - Flammability - UL 94 VO for Receptacles and Inlets. HB or better for Plugs and Connectors

Suppliers

Company
Product
Description
Supplier Links
Hubbell Cast Aluminum Box for 60A Hubbellock Receptacles - HBL26401 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Cast Aluminum Box for 60A Hubbellock Receptacles
HBL26401
Hubbell Cast Aluminum Box for 60A Hubbellock Receptacles HBL26401
Cast Aluminum box for 60A Hubbell Lock Receptacles. Features: - Wiring Scheme - 3 Pole, 4 Wire Grounding - Multi-Rating - 60A 600V AC - Flammability - UL 94 VO for Receptacles and Inlets. HB or better for Plugs and Connectors

Cast Aluminum box for 60A Hubbell Lock Receptacles.
Features:
- Wiring Scheme - 3 Pole, 4 Wire Grounding
- Multi-Rating - 60A 600V AC
- Flammability - UL 94 VO for Receptacles and Inlets. HB or better for Plugs and Connectors

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HBL26401
Product Name Hubbell Cast Aluminum Box for 60A Hubbellock Receptacles
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Decorative Screwless Wall Plate with Plastic Subplate - SWP264NI - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Nickel
View Details