CT Modular Furniture Adapter accepts one CT coupler. Snaps directly into communication outlet openings in Herman Miller Ethospace Beltline modular furniture systems.
Dimensions:
- Cutout width: 1.75" (44.45mm)
- Cutout length: 2.835" (72.01mm)
- Panel thickness: 0.095" (2.41mm)
| TelephoneStuff.com | |
|---|---|
| Product Category | Wallplates |
| Product Number | CT-MFP-HME-01 |
| Product Name | Siemon CT Modular Furniture Adapter for Herman Miller.. |