TelephoneStuff.com Panduit® Mini-Com LC Sr./Jr. Fiber Optic Adapter.. CMDJLC

Description
Module supplied with one LC Sr./Jr. SFF duplex multimode fiber optic adapter (EI) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Compatible with Mini-Com products for complete modularity - Every adapter is laser marked with Q.C. number to assure 100% traceability - Mini-Com LC Duplex Adapter Modules are commonly used with Mini-Com faceplates and surface mount boxes - LC simplex and duplex adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete LC system solution
Description
Module supplied with one LC Sr./Jr. SFF duplex multimode fiber optic adapter (EI) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Compatible with Mini-Com products for complete modularity - Every adapter is laser marked with Q.C. number to assure 100% traceability - Mini-Com LC Duplex Adapter Modules are commonly used with Mini-Com faceplates and surface mount boxes - LC simplex and duplex adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete LC system solution

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com LC Sr./Jr. Fiber Optic Adapter.. - CMDJLC - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com LC Sr./Jr. Fiber Optic Adapter..
CMDJLC
Panduit® Mini-Com LC Sr./Jr. Fiber Optic Adapter.. CMDJLC
Module supplied with one LC Sr./Jr. SFF duplex multimode fiber optic adapter (EI) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Compatible with Mini-Com products for complete modularity - Every adapter is laser marked with Q.C. number to assure 100% traceability - Mini-Com LC Duplex Adapter Modules are commonly used with Mini-Com faceplates and surface mount boxes - LC simplex and duplex adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete LC system solution

Module supplied with one LC Sr./Jr. SFF duplex multimode fiber optic adapter (EI) with phosphor bronze split sleeves.
Features:
- TIA/EIA-604 FOCIS-10 compatible adapters
- Exceed TIA/EIA-568-B.3 requirements
- Small form factor (SFF) duplex adapter design fits into single module space
- Compatible with Mini-Com products for complete modularity
- Every adapter is laser marked with Q.C. number to assure 100% traceability
- Mini-Com LC Duplex Adapter Modules are commonly used with Mini-Com faceplates and surface mount boxes
- LC simplex and duplex adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete LC system solution

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CMDJLC
Product Name Panduit® Mini-Com LC Sr./Jr. Fiber Optic Adapter..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3062U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Standard Wall Plate - NP262R - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices Two
Material Nylon
View Details