TelephoneStuff.com Hubbell DVI to VGA Female / Female Coupler DVI151

Description
DVI to VGA Female / Female Coupler provides an easy way to convert and run high definition video from a DVI-A device to a VGA device. Features: - iSTATION™ front-loading footprint - High definition digital video - Fits into either a high-density 1 or 1.5 unit iStation module - Designed for minimal signal loss delivering true high definition video to viewing device - High definition video - Transmit RGBHV video signal - Seamless hubbell systems integration - Gold-plated 2 micro-inch - 15-pin HD D-sub female adapter - Connector: DVI Female adapter - Video signal: Analog RGBHV video - Cable Type: Standard DVI cable assemblies - Can not be field terminated - Comes in pack of 10 - RoHS compliant - UL listed
Description
DVI to VGA Female / Female Coupler provides an easy way to convert and run high definition video from a DVI-A device to a VGA device. Features: - iSTATION™ front-loading footprint - High definition digital video - Fits into either a high-density 1 or 1.5 unit iStation module - Designed for minimal signal loss delivering true high definition video to viewing device - High definition video - Transmit RGBHV video signal - Seamless hubbell systems integration - Gold-plated 2 micro-inch - 15-pin HD D-sub female adapter - Connector: DVI Female adapter - Video signal: Analog RGBHV video - Cable Type: Standard DVI cable assemblies - Can not be field terminated - Comes in pack of 10 - RoHS compliant - UL listed

Suppliers

Company
Product
Description
Supplier Links
Hubbell DVI to VGA Female / Female Coupler - DVI151 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell DVI to VGA Female / Female Coupler
DVI151
Hubbell DVI to VGA Female / Female Coupler DVI151
DVI to VGA Female / Female Coupler provides an easy way to convert and run high definition video from a DVI-A device to a VGA device. Features: - iSTATION™ front-loading footprint - High definition digital video - Fits into either a high-density 1 or 1.5 unit iStation module - Designed for minimal signal loss delivering true high definition video to viewing device - High definition video - Transmit RGBHV video signal - Seamless hubbell systems integration - Gold-plated 2 micro-inch - 15-pin HD D-sub female adapter - Connector: DVI Female adapter - Video signal: Analog RGBHV video - Cable Type: Standard DVI cable assemblies - Can not be field terminated - Comes in pack of 10 - RoHS compliant - UL listed

DVI to VGA Female / Female Coupler provides an easy way to convert and run high definition video from a DVI-A device to a VGA device.
Features:
- iSTATION™ front-loading footprint
- High definition digital video
- Fits into either a high-density 1 or 1.5 unit iStation module
- Designed for minimal signal loss delivering true high definition video to viewing device
- High definition video
- Transmit RGBHV video signal
- Seamless hubbell systems integration
- Gold-plated 2 micro-inch
- 15-pin HD D-sub female adapter
- Connector: DVI Female adapter
- Video signal: Analog RGBHV video
- Cable Type: Standard DVI cable assemblies
- Can not be field terminated
- Comes in pack of 10
- RoHS compliant
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number DVI151
Product Name Hubbell DVI to VGA Female / Female Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3062 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP23I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices Two
Material Nylon
View Details