TelephoneStuff.com Hubbell Round Floor Box for Wooden Floors B2588

Description
Round Cast Iron Floor Box for Wooden Floors. Features: - Box Capacity: Full size - Box Shape: Round - Box Adjustability: Non-adjustable - Box Hubs/Knockouts: (2) 1/2" on bottom - Dimension A: 4.19" (106.4) - Dimension B: 3.75" (95.3) - Total cubic inch capacity (cm3): 18.50 (303.2) Threaded conduit hubs: two 1/2" on bottom, two 3/4" on sides - Listings: UL Listed, CSA Certified - Exclusive design features make them easy to adjust both before and after the pour - Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications
Description
Round Cast Iron Floor Box for Wooden Floors. Features: - Box Capacity: Full size - Box Shape: Round - Box Adjustability: Non-adjustable - Box Hubs/Knockouts: (2) 1/2" on bottom - Dimension A: 4.19" (106.4) - Dimension B: 3.75" (95.3) - Total cubic inch capacity (cm3): 18.50 (303.2) Threaded conduit hubs: two 1/2" on bottom, two 3/4" on sides - Listings: UL Listed, CSA Certified - Exclusive design features make them easy to adjust both before and after the pour - Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications

Suppliers

Company
Product
Description
Supplier Links
Hubbell Round Floor Box for Wooden Floors - B2588 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Round Floor Box for Wooden Floors
B2588
Hubbell Round Floor Box for Wooden Floors B2588
Round Cast Iron Floor Box for Wooden Floors. Features: - Box Capacity: Full size - Box Shape: Round - Box Adjustability: Non-adjustable - Box Hubs/Knockouts: (2) 1/2" on bottom - Dimension A: 4.19" (106.4) - Dimension B: 3.75" (95.3) - Total cubic inch capacity (cm3): 18.50 (303.2) Threaded conduit hubs: two 1/2" on bottom, two 3/4" on sides - Listings: UL Listed, CSA Certified - Exclusive design features make them easy to adjust both before and after the pour - Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications

Round Cast Iron Floor Box for Wooden Floors.
Features:
- Box Capacity: Full size
- Box Shape: Round
- Box Adjustability: Non-adjustable
- Box Hubs/Knockouts: (2) 1/2" on bottom
- Dimension A: 4.19" (106.4)
- Dimension B: 3.75" (95.3)
- Total cubic inch capacity (cm3): 18.50 (303.2)
Threaded conduit hubs: two 1/2" on bottom, two 3/4" on sides
- Listings: UL Listed, CSA Certified
- Exclusive design features make them easy to adjust both before and after the pour
- Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number B2588
Product Name Hubbell Round Floor Box for Wooden Floors
Unlock Full Specs
to access all available technical data

Similar Products