TelephoneStuff.com Hubbell Flush Rectangular Cast Iron Floor Box B4333

Description
Flush Rectangular Cast Iron Floor Box is a Durable metallic floor box that are offered in cast iron and stamped steel. Hubbell design features make them easy to adjust both before and after the pour. Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications. Floor Box Features: - Rectangular Metallic Gangs - Three - Rectangular Metallic Fully Adjustable - Rectangular Metallic Threaded Hubs/Knockouts: 3/4" 8 Way - Cubic Inch Capacity: 34.8 Middle - 36.5 Ends - Minimum Depth of Pour: 3.75 - Dimension: 9.56" L x 4.38" W x 3.44" D - Threaded Hub Sizes: 8 3/4" - Available in Brass and Aluminum
Description
Flush Rectangular Cast Iron Floor Box is a Durable metallic floor box that are offered in cast iron and stamped steel. Hubbell design features make them easy to adjust both before and after the pour. Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications. Floor Box Features: - Rectangular Metallic Gangs - Three - Rectangular Metallic Fully Adjustable - Rectangular Metallic Threaded Hubs/Knockouts: 3/4" 8 Way - Cubic Inch Capacity: 34.8 Middle - 36.5 Ends - Minimum Depth of Pour: 3.75 - Dimension: 9.56" L x 4.38" W x 3.44" D - Threaded Hub Sizes: 8 3/4" - Available in Brass and Aluminum

Suppliers

Company
Product
Description
Supplier Links
Hubbell Flush Rectangular Cast Iron Floor Box - B4333 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Flush Rectangular Cast Iron Floor Box
B4333
Hubbell Flush Rectangular Cast Iron Floor Box B4333
Flush Rectangular Cast Iron Floor Box is a Durable metallic floor box that are offered in cast iron and stamped steel. Hubbell design features make them easy to adjust both before and after the pour. Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications. Floor Box Features: - Rectangular Metallic Gangs - Three - Rectangular Metallic Fully Adjustable - Rectangular Metallic Threaded Hubs/Knockouts: 3/4" 8 Way - Cubic Inch Capacity: 34.8 Middle - 36.5 Ends - Minimum Depth of Pour: 3.75 - Dimension: 9.56" L x 4.38" W x 3.44" D - Threaded Hub Sizes: 8 3/4" - Available in Brass and Aluminum

Flush Rectangular Cast Iron Floor Box is a Durable metallic floor box that are offered in cast iron and stamped steel. Hubbell design features make them easy to adjust both before and after the pour. Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications.
Floor Box Features:
- Rectangular Metallic Gangs - Three
- Rectangular Metallic Fully Adjustable
- Rectangular Metallic Threaded Hubs/Knockouts: 3/4" 8 Way
- Cubic Inch Capacity: 34.8 Middle - 36.5 Ends
- Minimum Depth of Pour: 3.75
- Dimension: 9.56" L x 4.38" W x 3.44" D
- Threaded Hub Sizes: 8 3/4"
- Available in Brass and Aluminum

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number B4333
Product Name Hubbell Flush Rectangular Cast Iron Floor Box
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684239 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - VWP-2-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details