TelephoneStuff.com Hubbell Rectangular Floor Box HPWB

Description
Rectangular Floor Box. Features: - Cast-iron, double-gang - Suitable for at or below grade - Stamped steel, single-gang - Used above grade - Double-gang has divider - Separates data/voice and power - Aesthetically pleasing - Low-profile has high-impact housing - Stands up to abuse - Lo-Con is brushed aluminum - Pleasing environmental look - Shown with HPWS3825 and HPWS2625 Covers (Sold separately) - Includes a brass ring - Require a minimum 3" pour - Fully adjustable Options: - Double-gang cast iron box can be utilized at or below grade - Available with a divider to accommodate both power and voice/data, or can be used as a totally dedicated voice/data device - Single-gang stamped steel box is designed for use above grade level
Description
Rectangular Floor Box. Features: - Cast-iron, double-gang - Suitable for at or below grade - Stamped steel, single-gang - Used above grade - Double-gang has divider - Separates data/voice and power - Aesthetically pleasing - Low-profile has high-impact housing - Stands up to abuse - Lo-Con is brushed aluminum - Pleasing environmental look - Shown with HPWS3825 and HPWS2625 Covers (Sold separately) - Includes a brass ring - Require a minimum 3" pour - Fully adjustable Options: - Double-gang cast iron box can be utilized at or below grade - Available with a divider to accommodate both power and voice/data, or can be used as a totally dedicated voice/data device - Single-gang stamped steel box is designed for use above grade level

Suppliers

Company
Product
Description
Supplier Links
Hubbell Rectangular Floor Box - HPWB - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Rectangular Floor Box
HPWB
Hubbell Rectangular Floor Box HPWB
Rectangular Floor Box. Features: - Cast-iron, double-gang - Suitable for at or below grade - Stamped steel, single-gang - Used above grade - Double-gang has divider - Separates data/voice and power - Aesthetically pleasing - Low-profile has high-impact housing - Stands up to abuse - Lo-Con is brushed aluminum - Pleasing environmental look - Shown with HPWS3825 and HPWS2625 Covers (Sold separately) - Includes a brass ring - Require a minimum 3" pour - Fully adjustable Options: - Double-gang cast iron box can be utilized at or below grade - Available with a divider to accommodate both power and voice/data, or can be used as a totally dedicated voice/data device - Single-gang stamped steel box is designed for use above grade level

Rectangular Floor Box.
Features:
- Cast-iron, double-gang
- Suitable for at or below grade
- Stamped steel, single-gang
- Used above grade
- Double-gang has divider
- Separates data/voice and power
- Aesthetically pleasing
- Low-profile has high-impact housing
- Stands up to abuse
- Lo-Con is brushed aluminum
- Pleasing environmental look
- Shown with HPWS3825 and HPWS2625 Covers (Sold separately)
- Includes a brass ring
- Require a minimum 3" pour
- Fully adjustable
Options:
- Double-gang cast iron box can be utilized at or below grade
- Available with a divider to accommodate both power and voice/data, or can be used as a totally dedicated voice/data device
- Single-gang stamped steel box is designed for use above grade level

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HPWB
Product Name Hubbell Rectangular Floor Box
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
2-Gang 1 φ35.7mm Diameter Single Device and 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 54SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Opening / Devices One
Material Stainless Steel
View Details
Standard Wall Plate - NP1W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Nylon
View Details