TelephoneStuff.com Panduit® Mini-Com LC Sr./Jr. Fiber Optic Adapter.. CMDJLCZ

Description
Module supplied with one LC Sr./Jr. SFF duplex singlemode fiber optic adapter (BU) with zirconia ceramic split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Compatible with Mini-Com products for complete modularity - Every adapter is laser marked with Q.C. number to assure 100% traceability - Mini-Com LC duplex adapter modules are commonly used with Mini-Com faceplates and surface mount boxes - LC simplex and duplex adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete LC system solution
Description
Module supplied with one LC Sr./Jr. SFF duplex singlemode fiber optic adapter (BU) with zirconia ceramic split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Compatible with Mini-Com products for complete modularity - Every adapter is laser marked with Q.C. number to assure 100% traceability - Mini-Com LC duplex adapter modules are commonly used with Mini-Com faceplates and surface mount boxes - LC simplex and duplex adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete LC system solution

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com LC Sr./Jr. Fiber Optic Adapter.. - CMDJLCZ - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com LC Sr./Jr. Fiber Optic Adapter..
CMDJLCZ
Panduit® Mini-Com LC Sr./Jr. Fiber Optic Adapter.. CMDJLCZ
Module supplied with one LC Sr./Jr. SFF duplex singlemode fiber optic adapter (BU) with zirconia ceramic split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Compatible with Mini-Com products for complete modularity - Every adapter is laser marked with Q.C. number to assure 100% traceability - Mini-Com LC duplex adapter modules are commonly used with Mini-Com faceplates and surface mount boxes - LC simplex and duplex adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete LC system solution

Module supplied with one LC Sr./Jr. SFF duplex singlemode fiber optic adapter (BU) with zirconia ceramic split sleeves.
Features:
- TIA/EIA-604 FOCIS-10 compatible adapters
- Exceed TIA/EIA-568-B.3 requirements
- Small form factor (SFF) duplex adapter design fits into single module space
- Compatible with Mini-Com products for complete modularity
- Every adapter is laser marked with Q.C. number to assure 100% traceability
- Mini-Com LC duplex adapter modules are commonly used with Mini-Com faceplates and surface mount boxes
- LC simplex and duplex adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete LC system solution

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CMDJLCZ
Product Name Panduit® Mini-Com LC Sr./Jr. Fiber Optic Adapter..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 23SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-6-DS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Plastic
View Details