TelephoneStuff.com Hubbell MULTI-CONNECT Duplex Receptacle Opening Screw Type.. HBLST302SGY

Description
MULTI-CONNECT Duplex Receptacle Opening Screw Type Modular Face Plate is made of High Impact Resistant Plastic Material. Screw Type Modular Face Plate Features: - Furniture Box Modular Plate Opening: Duplex Receptacle Opening - Screw-Down Type - Plate Mounting Screws: 8/32 Combo Head - Listings: UL E31999 and CSA LR702145 - UPC Numbers: 78358550094 and 78358580761 - Dimensions: 4.5" H x 2.0" W x 0.25" D - Available in Black, Gray, Ivory, and White Color
Description
MULTI-CONNECT Duplex Receptacle Opening Screw Type Modular Face Plate is made of High Impact Resistant Plastic Material. Screw Type Modular Face Plate Features: - Furniture Box Modular Plate Opening: Duplex Receptacle Opening - Screw-Down Type - Plate Mounting Screws: 8/32 Combo Head - Listings: UL E31999 and CSA LR702145 - UPC Numbers: 78358550094 and 78358580761 - Dimensions: 4.5" H x 2.0" W x 0.25" D - Available in Black, Gray, Ivory, and White Color

Suppliers

Company
Product
Description
Supplier Links
Hubbell MULTI-CONNECT Duplex Receptacle Opening Screw Type.. - HBLST302SGY - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell MULTI-CONNECT Duplex Receptacle Opening Screw Type..
HBLST302SGY
Hubbell MULTI-CONNECT Duplex Receptacle Opening Screw Type.. HBLST302SGY
MULTI-CONNECT Duplex Receptacle Opening Screw Type Modular Face Plate is made of High Impact Resistant Plastic Material. Screw Type Modular Face Plate Features: - Furniture Box Modular Plate Opening: Duplex Receptacle Opening - Screw-Down Type - Plate Mounting Screws: 8/32 Combo Head - Listings: UL E31999 and CSA LR702145 - UPC Numbers: 78358550094 and 78358580761 - Dimensions: 4.5" H x 2.0" W x 0.25" D - Available in Black, Gray, Ivory, and White Color

MULTI-CONNECT Duplex Receptacle Opening Screw Type Modular Face Plate is made of High Impact Resistant Plastic Material.
Screw Type Modular Face Plate Features:
- Furniture Box Modular Plate Opening: Duplex Receptacle Opening
- Screw-Down Type
- Plate Mounting Screws: 8/32 Combo Head
- Listings: UL E31999 and CSA LR702145
- UPC Numbers: 78358550094 and 78358580761
- Dimensions: 4.5" H x 2.0" W x 0.25" D
- Available in Black, Gray, Ivory, and White Color

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HBLST302SGY
Product Name Hubbell MULTI-CONNECT Duplex Receptacle Opening Screw Type..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ35.7mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3081 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SWP263WA - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Walnut
View Details