TelephoneStuff.com Hubbell NEXTSPEED Ascent Category 6A Jack HJ6A

Description
NEXTSPEED Ascent Category 6A Jack. Features: - Enhanced common mode design eliminates residual and reflected NEXT and ANEXT - Balanced PCB design delivers significant headroom over TIA Category 6A standard up to 500MHz providing true 10GbE application assurance - Wide IDC spacing allows for easiest UTP lacing Category 6A jack in industry - Locking IDC stuffer cap ensures termination retention, securing wires during installation - Small form factor allows up to 6 keystone connections in single gang delivering maximum capacity within standard product - Fits in all Hubbell iStation, delivery and cross connect products - Qualified for PoE and PoE+ IEEE 802.3at - Nose Contact Material: Beryllium Copper with Precious Metal plating with Nickel under-plating - Exceeds TIA and ISO Category 6A component compliance - UL listed - RoHS Compliant
Description
NEXTSPEED Ascent Category 6A Jack. Features: - Enhanced common mode design eliminates residual and reflected NEXT and ANEXT - Balanced PCB design delivers significant headroom over TIA Category 6A standard up to 500MHz providing true 10GbE application assurance - Wide IDC spacing allows for easiest UTP lacing Category 6A jack in industry - Locking IDC stuffer cap ensures termination retention, securing wires during installation - Small form factor allows up to 6 keystone connections in single gang delivering maximum capacity within standard product - Fits in all Hubbell iStation, delivery and cross connect products - Qualified for PoE and PoE+ IEEE 802.3at - Nose Contact Material: Beryllium Copper with Precious Metal plating with Nickel under-plating - Exceeds TIA and ISO Category 6A component compliance - UL listed - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell NEXTSPEED Ascent Category 6A Jack - HJ6A - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell NEXTSPEED Ascent Category 6A Jack
HJ6A
Hubbell NEXTSPEED Ascent Category 6A Jack HJ6A
NEXTSPEED Ascent Category 6A Jack. Features: - Enhanced common mode design eliminates residual and reflected NEXT and ANEXT - Balanced PCB design delivers significant headroom over TIA Category 6A standard up to 500MHz providing true 10GbE application assurance - Wide IDC spacing allows for easiest UTP lacing Category 6A jack in industry - Locking IDC stuffer cap ensures termination retention, securing wires during installation - Small form factor allows up to 6 keystone connections in single gang delivering maximum capacity within standard product - Fits in all Hubbell iStation, delivery and cross connect products - Qualified for PoE and PoE+ IEEE 802.3at - Nose Contact Material: Beryllium Copper with Precious Metal plating with Nickel under-plating - Exceeds TIA and ISO Category 6A component compliance - UL listed - RoHS Compliant

NEXTSPEED Ascent Category 6A Jack.
Features:
- Enhanced common mode design eliminates residual and reflected NEXT and ANEXT
- Balanced PCB design delivers significant headroom over TIA Category 6A standard up to 500MHz providing true 10GbE application assurance
- Wide IDC spacing allows for easiest UTP lacing Category 6A jack in industry
- Locking IDC stuffer cap ensures termination retention, securing wires during installation
- Small form factor allows up to 6 keystone connections in single gang delivering maximum capacity within standard product
- Fits in all Hubbell iStation, delivery and cross connect products
- Qualified for PoE and PoE+ IEEE 802.3at
- Nose Contact Material: Beryllium Copper with Precious
Metal plating with Nickel under-plating
- Exceeds TIA and ISO Category 6A component compliance
- UL listed
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HJ6A
Product Name Hubbell NEXTSPEED Ascent Category 6A Jack
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - N0111 - Hubbell Incorporated
Hubbell Incorporated
Specs
Opening / Devices One
Material Nylon
View Details