TelephoneStuff.com Hubbell 3-Port StyleLine Outlet Frames FCX344GY

Description
3-Port StyleLine Outlet Frames give a contemporary finish to any style application and can accommodate a broad range of retrofit applications. Features - Fit industry standard rectangular (GFCI) style openings - Tamper-resistant, rear Keystone mounting - The HPS1DOW and P8DOW are UL listed for power and low voltage and feature label fields
Description
3-Port StyleLine Outlet Frames give a contemporary finish to any style application and can accommodate a broad range of retrofit applications. Features - Fit industry standard rectangular (GFCI) style openings - Tamper-resistant, rear Keystone mounting - The HPS1DOW and P8DOW are UL listed for power and low voltage and feature label fields

Suppliers

Company
Product
Description
Supplier Links
Hubbell 3-Port StyleLine Outlet Frames - FCX344GY - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 3-Port StyleLine Outlet Frames
FCX344GY
Hubbell 3-Port StyleLine Outlet Frames FCX344GY
3-Port StyleLine Outlet Frames give a contemporary finish to any style application and can accommodate a broad range of retrofit applications. Features - Fit industry standard rectangular (GFCI) style openings - Tamper-resistant, rear Keystone mounting - The HPS1DOW and P8DOW are UL listed for power and low voltage and feature label fields

3-Port StyleLine Outlet Frames give a
contemporary finish to any style application
and can accommodate a broad range of retrofit applications.
Features
- Fit industry standard rectangular
(GFCI) style openings
- Tamper-resistant, rear Keystone mounting
- The HPS1DOW and P8DOW are
UL listed for power and low voltage and feature label fields

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number FCX344GY
Product Name Hubbell 3-Port StyleLine Outlet Frames
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - SC-2-BG - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details
Decorator Openings, Seven Gang, 302 Stainless Steel - SS267W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 7
Material Steel
View Details