CT Modular Furniture Adapter accepts one CT coupler.
Features:
- Snaps directly into communication outlet openings in Knoll Group modular furniture systems
- Cutout width: 1.79" (45.47mm)
- Cutout length: 2.88" (73.15mm)
- Panel thickness: 0.05" (1.24mm)
| TelephoneStuff.com | |
|---|---|
| Product Category | Wallplates |
| Product Number | CT-MFP-KNL-01 |
| Product Name | Siemon CT Modular Furniture Adapter for Knoll Group.. |