TelephoneStuff.com Hubbell 3-Service Furniture Feed Poke-Through - Fire Rated HPWPT73SD

Description
3-Service Furniture Feed Poke-Through - Fire Rated is used for applications requiring through-the-floor delivery of voice, data, and power cabling to furniture systems. Total capacity is up to 10 Cat 5e or Cat 6 data cables. Disposable step down plate. Features: - Cover and flange are flush - Allows data, voice and power feeds - Large communications capacity - Conduit fittings included - Step down installation from above - Core hole diameter size: 3" (76.2mm) - Accommodates floor thickness of 2.25" - 7" (57.2 - 177.8mm) - UL Listed, File No. E146222 for fire resistance in 1-4 hour rated floors - For use in 1, 1.5, 2, 3, or 4-hour rated, unprotected reinforced concrete floors or in 1, 2, or 3-hour rated floors employing steel floor units and concrete topping - Material - aluminum conduit insert cover, cast aluminum carpet flange
Description
3-Service Furniture Feed Poke-Through - Fire Rated is used for applications requiring through-the-floor delivery of voice, data, and power cabling to furniture systems. Total capacity is up to 10 Cat 5e or Cat 6 data cables. Disposable step down plate. Features: - Cover and flange are flush - Allows data, voice and power feeds - Large communications capacity - Conduit fittings included - Step down installation from above - Core hole diameter size: 3" (76.2mm) - Accommodates floor thickness of 2.25" - 7" (57.2 - 177.8mm) - UL Listed, File No. E146222 for fire resistance in 1-4 hour rated floors - For use in 1, 1.5, 2, 3, or 4-hour rated, unprotected reinforced concrete floors or in 1, 2, or 3-hour rated floors employing steel floor units and concrete topping - Material - aluminum conduit insert cover, cast aluminum carpet flange

Suppliers

Company
Product
Description
Supplier Links
Hubbell 3-Service Furniture Feed Poke-Through - Fire Rated - HPWPT73SD - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 3-Service Furniture Feed Poke-Through - Fire Rated
HPWPT73SD
Hubbell 3-Service Furniture Feed Poke-Through - Fire Rated HPWPT73SD
3-Service Furniture Feed Poke-Through - Fire Rated is used for applications requiring through-the-floor delivery of voice, data, and power cabling to furniture systems. Total capacity is up to 10 Cat 5e or Cat 6 data cables. Disposable step down plate. Features: - Cover and flange are flush - Allows data, voice and power feeds - Large communications capacity - Conduit fittings included - Step down installation from above - Core hole diameter size: 3" (76.2mm) - Accommodates floor thickness of 2.25" - 7" (57.2 - 177.8mm) - UL Listed, File No. E146222 for fire resistance in 1-4 hour rated floors - For use in 1, 1.5, 2, 3, or 4-hour rated, unprotected reinforced concrete floors or in 1, 2, or 3-hour rated floors employing steel floor units and concrete topping - Material - aluminum conduit insert cover, cast aluminum carpet flange

3-Service Furniture Feed Poke-Through - Fire Rated is used for applications requiring through-the-floor delivery of voice, data, and power cabling to furniture systems. Total capacity is up to 10 Cat 5e or Cat 6 data cables. Disposable step down plate.
Features:
- Cover and flange are flush
- Allows data, voice and power feeds
- Large communications capacity
- Conduit fittings included
- Step down installation from above
- Core hole diameter size: 3" (76.2mm)
- Accommodates floor thickness of 2.25" - 7" (57.2 - 177.8mm)
- UL Listed, File No. E146222 for fire resistance in 1-4 hour rated floors
- For use in 1, 1.5, 2, 3, or 4-hour rated, unprotected reinforced concrete floors or in 1, 2, or 3-hour rated floors employing steel floor units and concrete topping
- Material - aluminum conduit insert cover, cast aluminum carpet flange

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HPWPT73SD
Product Name Hubbell 3-Service Furniture Feed Poke-Through - Fire Rated
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3011L - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SC-5-MN - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Plastic
View Details