TelephoneStuff.com Hubbell DVI to DVI Female / Female Coupler (Pkg. of 10) DVI1

Description
DVI to DVI Coupler provides an easy way to run high definition video from device to device. Features: - iStation front-loading footprint - High definition digital video - 1080p signal transmission - High quality gold-plated contacts - Gold-plated 2 micro-inch - 15-pin HD D-sub female adapter - Connector: DVI Female adapter - Video signal: Analog RGBHV video - Cable Type: Standard DVI cable assemblies - Can not be field terminated - Comes in pack of 10 - RoHS compliant - UL listed
Description
DVI to DVI Coupler provides an easy way to run high definition video from device to device. Features: - iStation front-loading footprint - High definition digital video - 1080p signal transmission - High quality gold-plated contacts - Gold-plated 2 micro-inch - 15-pin HD D-sub female adapter - Connector: DVI Female adapter - Video signal: Analog RGBHV video - Cable Type: Standard DVI cable assemblies - Can not be field terminated - Comes in pack of 10 - RoHS compliant - UL listed

Suppliers

Company
Product
Description
Supplier Links
Hubbell DVI to DVI Female / Female Coupler (Pkg. of 10) - DVI1 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell DVI to DVI Female / Female Coupler (Pkg. of 10)
DVI1
Hubbell DVI to DVI Female / Female Coupler (Pkg. of 10) DVI1
DVI to DVI Coupler provides an easy way to run high definition video from device to device. Features: - iStation front-loading footprint - High definition digital video - 1080p signal transmission - High quality gold-plated contacts - Gold-plated 2 micro-inch - 15-pin HD D-sub female adapter - Connector: DVI Female adapter - Video signal: Analog RGBHV video - Cable Type: Standard DVI cable assemblies - Can not be field terminated - Comes in pack of 10 - RoHS compliant - UL listed

DVI to DVI Coupler provides an easy way to run high definition video from device to device.
Features:
- iStation front-loading footprint
- High definition digital video
- 1080p signal transmission
- High quality gold-plated contacts
- Gold-plated 2 micro-inch
- 15-pin HD D-sub female adapter
- Connector: DVI Female adapter
- Video signal: Analog RGBHV video
- Cable Type: Standard DVI cable assemblies
- Can not be field terminated
- Comes in pack of 10
- RoHS compliant
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number DVI1
Product Name Hubbell DVI to DVI Female / Female Coupler (Pkg. of 10)
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang Duplex Wall Plates, Metal Standard Size Glossy Finish - 22SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - NP21AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Phone Jack Wall Plate
Opening / Devices Two
Material Nylon
View Details