TelephoneStuff.com Hubbell Rectangular Metallic, Shallow Cast Iron Floor Box B2414

Description
Rectangular metallic, shallow cast iron floor box. Features: - One-gang - Semi-adjustable - Material: Cast Iron - Capacity of 16 cubic inches - Dimension A: 4.38" (111.2) - Dimension B: 2.00" (50.8) - Dimension C: 3.19" (81.0) - Minimum Depth of Pour: 2.00" (50.8), 2.00" - Before Pour Adjustability: 1.25" (31.8) - Trim Ring Color: Brass - Minimum Depth of Pour: 2.00" (50.8), 2.00" - Total Cubic Inch Capacity (cm3): 16.00 (262.2) - Threaded Conduit Hubs: 3/4" Four Way
Description
Rectangular metallic, shallow cast iron floor box. Features: - One-gang - Semi-adjustable - Material: Cast Iron - Capacity of 16 cubic inches - Dimension A: 4.38" (111.2) - Dimension B: 2.00" (50.8) - Dimension C: 3.19" (81.0) - Minimum Depth of Pour: 2.00" (50.8), 2.00" - Before Pour Adjustability: 1.25" (31.8) - Trim Ring Color: Brass - Minimum Depth of Pour: 2.00" (50.8), 2.00" - Total Cubic Inch Capacity (cm3): 16.00 (262.2) - Threaded Conduit Hubs: 3/4" Four Way

Suppliers

Company
Product
Description
Supplier Links
Hubbell Rectangular Metallic, Shallow Cast Iron Floor Box - B2414 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Rectangular Metallic, Shallow Cast Iron Floor Box
B2414
Hubbell Rectangular Metallic, Shallow Cast Iron Floor Box B2414
Rectangular metallic, shallow cast iron floor box. Features: - One-gang - Semi-adjustable - Material: Cast Iron - Capacity of 16 cubic inches - Dimension A: 4.38" (111.2) - Dimension B: 2.00" (50.8) - Dimension C: 3.19" (81.0) - Minimum Depth of Pour: 2.00" (50.8), 2.00" - Before Pour Adjustability: 1.25" (31.8) - Trim Ring Color: Brass - Minimum Depth of Pour: 2.00" (50.8), 2.00" - Total Cubic Inch Capacity (cm3): 16.00 (262.2) - Threaded Conduit Hubs: 3/4" Four Way

Rectangular metallic, shallow cast iron floor box.
Features:
- One-gang
- Semi-adjustable
- Material: Cast Iron
- Capacity of 16 cubic inches
- Dimension A: 4.38" (111.2)
- Dimension B: 2.00" (50.8)
- Dimension C: 3.19" (81.0)
- Minimum Depth of Pour: 2.00" (50.8), 2.00"
- Before Pour Adjustability: 1.25" (31.8)
- Trim Ring Color: Brass
- Minimum Depth of Pour: 2.00" (50.8), 2.00"
- Total Cubic Inch Capacity (cm3): 16.00 (262.2)
- Threaded Conduit Hubs: 3/4" Four Way

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number B2414
Product Name Hubbell Rectangular Metallic, Shallow Cast Iron Floor Box
Unlock Full Specs
to access all available technical data

Similar Products