TelephoneStuff.com Panduit® Mini-Com MuTOA 6 Port Outlet Box CM6P

Description
Mini-Com MuTOA 6 port outlet box. Features: - MuTOA 6-port outlet box accepts up to six Mini-Com modules when using 1/2 sloped inserts. - Accepts Mini-Com modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes - Mounts easily with adhesive tape or optional magnet (CSBM-X) - Two pass-through holes allow surface mounting with screws (not included) - Expandable cable opening will adjust to different cable bundle sizes - Accepts up to three 1/2 sloped inserts (shuttered or non-shuttered) for up to six modules (1/2 sloped inserts and modules not included) - Two mounting eyelets (by the cable opening) allow the MuTOA to be suspended - Cable tie support slot will hold cable bundle in place during assembly - Ideal for pre-assembled cable runs
Description
Mini-Com MuTOA 6 port outlet box. Features: - MuTOA 6-port outlet box accepts up to six Mini-Com modules when using 1/2 sloped inserts. - Accepts Mini-Com modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes - Mounts easily with adhesive tape or optional magnet (CSBM-X) - Two pass-through holes allow surface mounting with screws (not included) - Expandable cable opening will adjust to different cable bundle sizes - Accepts up to three 1/2 sloped inserts (shuttered or non-shuttered) for up to six modules (1/2 sloped inserts and modules not included) - Two mounting eyelets (by the cable opening) allow the MuTOA to be suspended - Cable tie support slot will hold cable bundle in place during assembly - Ideal for pre-assembled cable runs

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com MuTOA 6 Port Outlet Box - CM6P - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com MuTOA 6 Port Outlet Box
CM6P
Panduit® Mini-Com MuTOA 6 Port Outlet Box CM6P
Mini-Com MuTOA 6 port outlet box. Features: - MuTOA 6-port outlet box accepts up to six Mini-Com modules when using 1/2 sloped inserts. - Accepts Mini-Com modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes - Mounts easily with adhesive tape or optional magnet (CSBM-X) - Two pass-through holes allow surface mounting with screws (not included) - Expandable cable opening will adjust to different cable bundle sizes - Accepts up to three 1/2 sloped inserts (shuttered or non-shuttered) for up to six modules (1/2 sloped inserts and modules not included) - Two mounting eyelets (by the cable opening) allow the MuTOA to be suspended - Cable tie support slot will hold cable bundle in place during assembly - Ideal for pre-assembled cable runs

Mini-Com MuTOA 6 port outlet box.
Features:
- MuTOA 6-port outlet box accepts up to six Mini-Com modules when using 1/2 sloped inserts.
- Accepts Mini-Com modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes
- Mounts easily with adhesive tape or optional magnet (CSBM-X)
- Two pass-through holes allow surface mounting with screws (not included)
- Expandable cable opening will adjust to different cable bundle sizes
- Accepts up to three 1/2 sloped inserts (shuttered or non-shuttered) for up to six modules (1/2 sloped inserts and modules not included)
- Two mounting eyelets (by the cable opening) allow the MuTOA to be suspended
- Cable tie support slot will hold cable bundle in place during assembly
- Ideal for pre-assembled cable runs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CM6P
Product Name Panduit® Mini-Com MuTOA 6 Port Outlet Box
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 43SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - VWP-2-SI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details