TelephoneStuff.com Hubbell Expanded Capacity Fire-Rated Poke-Through HPWPT7XC

Description
Hubbell Expanded Capacity Fire-Rated Poke-Through provides access to data, voice and power cabling through the floor, maintaining the fire-stop rating. The two, four, and eight-gang pedestals provide the highest port capacities for high-speed data transmission. Features: - Allows data, voice and power feeds - High-capacity - UL Listed - meets code and fire stop requirements - Accepts 2, 4, and 8-gang pedestals
Description
Hubbell Expanded Capacity Fire-Rated Poke-Through provides access to data, voice and power cabling through the floor, maintaining the fire-stop rating. The two, four, and eight-gang pedestals provide the highest port capacities for high-speed data transmission. Features: - Allows data, voice and power feeds - High-capacity - UL Listed - meets code and fire stop requirements - Accepts 2, 4, and 8-gang pedestals

Suppliers

Company
Product
Description
Supplier Links
Hubbell Expanded Capacity Fire-Rated Poke-Through - HPWPT7XC - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Expanded Capacity Fire-Rated Poke-Through
HPWPT7XC
Hubbell Expanded Capacity Fire-Rated Poke-Through HPWPT7XC
Hubbell Expanded Capacity Fire-Rated Poke-Through provides access to data, voice and power cabling through the floor, maintaining the fire-stop rating. The two, four, and eight-gang pedestals provide the highest port capacities for high-speed data transmission. Features: - Allows data, voice and power feeds - High-capacity - UL Listed - meets code and fire stop requirements - Accepts 2, 4, and 8-gang pedestals

Hubbell Expanded Capacity Fire-Rated Poke-Through provides access to data, voice and power cabling through the floor, maintaining the fire-stop rating. The two, four, and eight-gang pedestals provide the highest port capacities for high-speed data transmission.
Features:
- Allows data, voice and power feeds
- High-capacity
- UL Listed - meets code and fire stop requirements
- Accepts 2, 4, and 8-gang pedestals

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HPWPT7XC
Product Name Hubbell Expanded Capacity Fire-Rated Poke-Through
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
3-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3023U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details