TelephoneStuff.com Panduit® Mini-Com TX5e Shielded Jack Module (Pkg of.. CJS5E88T

Description
Category 5e modular metal insert. Package of 10 inserts. Features: - Exceeds TIA/EIA-568-B.2 Category 5e standard - One piece shield provides conductive path for grounding - Meets TIA/EIA shielding effectiveness requirement - Forward motion termination speeds installation and places no impact on critical internal components for maximum reliability - No punchdown tool required, optional termination tool (CGJT) ensures conductors are fully terminated - Utilizes patented Giga-TX Technology to optimize performance by reducing conductor untwist to less than 1/8" - Terminates 4-pair 24 and 22 AWG 100 ohm solid shielded twisted pair cable - Can be re-terminated a minimum of 10 times - Termination cap provides excellent strain relief, helps control cable bend radius and securely retains wires - Termination cap includes universal label for T568A and T568B wiring schemes - Accepts 6 and 8 position modular plugs without damage - Cinch clip ensures strain relief for shielded cable - Can be clearly identified with optional labels and icons - Compatible with Mini-Com all metal modular patch panels, faceplates and surface mount boxes
Description
Category 5e modular metal insert. Package of 10 inserts. Features: - Exceeds TIA/EIA-568-B.2 Category 5e standard - One piece shield provides conductive path for grounding - Meets TIA/EIA shielding effectiveness requirement - Forward motion termination speeds installation and places no impact on critical internal components for maximum reliability - No punchdown tool required, optional termination tool (CGJT) ensures conductors are fully terminated - Utilizes patented Giga-TX Technology to optimize performance by reducing conductor untwist to less than 1/8" - Terminates 4-pair 24 and 22 AWG 100 ohm solid shielded twisted pair cable - Can be re-terminated a minimum of 10 times - Termination cap provides excellent strain relief, helps control cable bend radius and securely retains wires - Termination cap includes universal label for T568A and T568B wiring schemes - Accepts 6 and 8 position modular plugs without damage - Cinch clip ensures strain relief for shielded cable - Can be clearly identified with optional labels and icons - Compatible with Mini-Com all metal modular patch panels, faceplates and surface mount boxes

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com TX5e Shielded Jack Module (Pkg of.. - CJS5E88T - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com TX5e Shielded Jack Module (Pkg of..
CJS5E88T
Panduit® Mini-Com TX5e Shielded Jack Module (Pkg of.. CJS5E88T
Category 5e modular metal insert. Package of 10 inserts. Features: - Exceeds TIA/EIA-568-B.2 Category 5e standard - One piece shield provides conductive path for grounding - Meets TIA/EIA shielding effectiveness requirement - Forward motion termination speeds installation and places no impact on critical internal components for maximum reliability - No punchdown tool required, optional termination tool (CGJT) ensures conductors are fully terminated - Utilizes patented Giga-TX Technology to optimize performance by reducing conductor untwist to less than 1/8" - Terminates 4-pair 24 and 22 AWG 100 ohm solid shielded twisted pair cable - Can be re-terminated a minimum of 10 times - Termination cap provides excellent strain relief, helps control cable bend radius and securely retains wires - Termination cap includes universal label for T568A and T568B wiring schemes - Accepts 6 and 8 position modular plugs without damage - Cinch clip ensures strain relief for shielded cable - Can be clearly identified with optional labels and icons - Compatible with Mini-Com all metal modular patch panels, faceplates and surface mount boxes

Category 5e modular metal insert. Package of 10 inserts.
Features:
- Exceeds TIA/EIA-568-B.2 Category 5e standard
- One piece shield provides conductive path for grounding
- Meets TIA/EIA shielding effectiveness requirement
- Forward motion termination speeds installation and places no impact on critical internal components for maximum reliability
- No punchdown tool required, optional termination tool (CGJT) ensures conductors are fully terminated
- Utilizes patented Giga-TX Technology to optimize performance by reducing conductor untwist to less than 1/8"
- Terminates 4-pair 24 and 22 AWG 100 ohm solid shielded twisted pair cable
- Can be re-terminated a minimum of 10 times
- Termination cap provides excellent strain relief, helps control cable bend radius and securely retains wires
- Termination cap includes universal label for T568A and T568B wiring schemes
- Accepts 6 and 8 position modular plugs without damage
- Cinch clip ensures strain relief for shielded cable
- Can be clearly identified with optional labels and icons
- Compatible with Mini-Com all metal modular patch panels, faceplates and surface mount boxes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CJS5E88T
Product Name Panduit® Mini-Com TX5e Shielded Jack Module (Pkg of..
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414042 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - NP33W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices Three
Material Nylon
View Details