TelephoneStuff.com Siemon Surface Mounting Box for Double Gang MAX or CT.. CT8-BOX-02

Description
Surface mounting option for MAX or CT double gang faceplates. Specifications: - Perfect for installations where the work area outlet cannot be recessed into a wall or floor box - Mounting hardware not included - Compatible with stand-off rings if extra depth is required behind the faceplate - Height: 4.70" (119.3mm) - Width: 4.76" (120.8mm) - Depth: 1.60" (40.6mm)
Description
Surface mounting option for MAX or CT double gang faceplates. Specifications: - Perfect for installations where the work area outlet cannot be recessed into a wall or floor box - Mounting hardware not included - Compatible with stand-off rings if extra depth is required behind the faceplate - Height: 4.70" (119.3mm) - Width: 4.76" (120.8mm) - Depth: 1.60" (40.6mm)

Suppliers

Company
Product
Description
Supplier Links
Siemon Surface Mounting Box for Double Gang MAX or CT.. - CT8-BOX-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon Surface Mounting Box for Double Gang MAX or CT..
CT8-BOX-02
Siemon Surface Mounting Box for Double Gang MAX or CT.. CT8-BOX-02
Surface mounting option for MAX or CT double gang faceplates. Specifications: - Perfect for installations where the work area outlet cannot be recessed into a wall or floor box - Mounting hardware not included - Compatible with stand-off rings if extra depth is required behind the faceplate - Height: 4.70" (119.3mm) - Width: 4.76" (120.8mm) - Depth: 1.60" (40.6mm)

Surface mounting option for MAX or CT double gang faceplates.
Specifications:
- Perfect for installations where the work area outlet cannot be recessed into a wall or floor box
- Mounting hardware not included
- Compatible with stand-off rings if extra depth is required behind the faceplate
- Height: 4.70" (119.3mm)
- Width: 4.76" (120.8mm)
- Depth: 1.60" (40.6mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CT8-BOX-02
Product Name Siemon Surface Mounting Box for Double Gang MAX or CT..
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 12MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 20391 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Material Steel
View Details
Standard Wall Plate - SP12-LA - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
Material Plastic
View Details