TelephoneStuff.com Hubbell AV Connector, HDMI 3 Inch Tail, Female/Female,.. HDMIT1

Description
HDMI Coupler with 3 inch tail provides an easy way to run high definition AV from device to device. Comes one per pack. Features: - iStation system 1U integration - High definition video - 1080p signal transmission - Flexibility for bend radius - Female to female 3 inch tail - HDMI locking termination - Designed for minimal signal loss delivering true high definition 1080p video to the viewing device - 3” tail provides flexibility and ease-of-use for installations that have depth and capacity issues - Fits into a 1 unit iStation module - True HD Video - Gold-plated 2 micro-inch - Audio signal: - Connector Type: HDMI - Female to female 3 inch tail - Video signal: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 1440p - Bandwidth: 10.2 Gbit/s at 340 Mpixel/s - Cable Type: Standard HDMI cable assemblies (Can not be field terminated) - RoHS compliant
Description
HDMI Coupler with 3 inch tail provides an easy way to run high definition AV from device to device. Comes one per pack. Features: - iStation system 1U integration - High definition video - 1080p signal transmission - Flexibility for bend radius - Female to female 3 inch tail - HDMI locking termination - Designed for minimal signal loss delivering true high definition 1080p video to the viewing device - 3” tail provides flexibility and ease-of-use for installations that have depth and capacity issues - Fits into a 1 unit iStation module - True HD Video - Gold-plated 2 micro-inch - Audio signal: - Connector Type: HDMI - Female to female 3 inch tail - Video signal: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 1440p - Bandwidth: 10.2 Gbit/s at 340 Mpixel/s - Cable Type: Standard HDMI cable assemblies (Can not be field terminated) - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell AV Connector, HDMI 3 Inch Tail, Female/Female,.. - HDMIT1 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell AV Connector, HDMI 3 Inch Tail, Female/Female,..
HDMIT1
Hubbell AV Connector, HDMI 3 Inch Tail, Female/Female,.. HDMIT1
HDMI Coupler with 3 inch tail provides an easy way to run high definition AV from device to device. Comes one per pack. Features: - iStation system 1U integration - High definition video - 1080p signal transmission - Flexibility for bend radius - Female to female 3 inch tail - HDMI locking termination - Designed for minimal signal loss delivering true high definition 1080p video to the viewing device - 3” tail provides flexibility and ease-of-use for installations that have depth and capacity issues - Fits into a 1 unit iStation module - True HD Video - Gold-plated 2 micro-inch - Audio signal: - Connector Type: HDMI - Female to female 3 inch tail - Video signal: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 1440p - Bandwidth: 10.2 Gbit/s at 340 Mpixel/s - Cable Type: Standard HDMI cable assemblies (Can not be field terminated) - RoHS compliant

HDMI Coupler with 3 inch tail provides an easy way to run high definition AV from device to device. Comes one per pack.
Features:
- iStation system 1U integration
- High definition video
- 1080p signal transmission
- Flexibility for bend radius
- Female to female 3 inch tail
- HDMI locking termination
- Designed for minimal signal loss delivering true high definition 1080p video to the viewing device
- 3” tail provides flexibility and ease-of-use for installations that have depth and capacity issues
- Fits into a 1 unit iStation module
- True HD Video
- Gold-plated 2 micro-inch
- Audio signal:
- Connector Type: HDMI - Female to female 3 inch tail
- Video signal: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 1440p
- Bandwidth: 10.2 Gbit/s at 340 Mpixel/s
- Cable Type: Standard HDMI cable assemblies (Can not be field terminated)
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HDMIT1
Product Name Hubbell AV Connector, HDMI 3 Inch Tail, Female/Female,..
Unlock Full Specs
to access all available technical data

Similar Products