TelephoneStuff.com Hubbell 4-Gang Deep, Concrete, Recessed Stamped Steel.. HBLCFB301BASE

Description
4-Gang Deep, Concrete, Recessed Stamped Steel Floor Box. Features: - Floor Box Application: Recessed 4-gang - Floor Box Item: Floor box, 4-gang deep - Material: Stamped steel - Before Pour Adjustability: 1.50 in. - After Pour Adjustability: 0.75 in. - Wiring Chamber Cubic Inch Capacity: 4 x 29.5 in. - Overall Cubic Inch Capacity 283.0 in. - UL and CSA listed
Description
4-Gang Deep, Concrete, Recessed Stamped Steel Floor Box. Features: - Floor Box Application: Recessed 4-gang - Floor Box Item: Floor box, 4-gang deep - Material: Stamped steel - Before Pour Adjustability: 1.50 in. - After Pour Adjustability: 0.75 in. - Wiring Chamber Cubic Inch Capacity: 4 x 29.5 in. - Overall Cubic Inch Capacity 283.0 in. - UL and CSA listed

Suppliers

Company
Product
Description
Supplier Links
Hubbell 4-Gang Deep, Concrete, Recessed Stamped Steel.. - HBLCFB301BASE - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 4-Gang Deep, Concrete, Recessed Stamped Steel..
HBLCFB301BASE
Hubbell 4-Gang Deep, Concrete, Recessed Stamped Steel.. HBLCFB301BASE
4-Gang Deep, Concrete, Recessed Stamped Steel Floor Box. Features: - Floor Box Application: Recessed 4-gang - Floor Box Item: Floor box, 4-gang deep - Material: Stamped steel - Before Pour Adjustability: 1.50 in. - After Pour Adjustability: 0.75 in. - Wiring Chamber Cubic Inch Capacity: 4 x 29.5 in. - Overall Cubic Inch Capacity 283.0 in. - UL and CSA listed

4-Gang Deep, Concrete, Recessed Stamped Steel Floor Box.
Features:
- Floor Box Application: Recessed 4-gang
- Floor Box Item: Floor box, 4-gang deep
- Material: Stamped steel
- Before Pour Adjustability: 1.50 in.
- After Pour Adjustability: 0.75 in.
- Wiring Chamber Cubic Inch Capacity: 4 x 29.5 in.
- Overall Cubic Inch Capacity 283.0 in.
- UL and CSA listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HBLCFB301BASE
Product Name Hubbell 4-Gang Deep, Concrete, Recessed Stamped Steel..
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
3-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 13SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - NP264I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices Four
Material Nylon
View Details