TelephoneStuff.com Panduit® PanZone In-Ceiling Zone Cabling Box CICZC2X2A

Description
Fully assembled in-ceiling zone cabling box. Mounts in 2'x2', 2'x4', and 2'x6' ceiling panels. Dimensions: 23.50"L x 23.50"W x 12.13"D (596.90mm x 596.90mm x 308.10mm). Features: - Designed to accept up to 3 RU of active electronics as deep as 15.5" and up to 6 RU of 19" standard passive connectivity - AC power ready (receptacle not included) - UL2043 approved for use in air-handling spaces - Meets NEC standards - 25 pound door weight capacity - Includes doorplate, equipment mounting bracket, plenum rated foam kit and 9 CFM fan (fan provides in excess of 100 air changes per hour)
Description
Fully assembled in-ceiling zone cabling box. Mounts in 2'x2', 2'x4', and 2'x6' ceiling panels. Dimensions: 23.50"L x 23.50"W x 12.13"D (596.90mm x 596.90mm x 308.10mm). Features: - Designed to accept up to 3 RU of active electronics as deep as 15.5" and up to 6 RU of 19" standard passive connectivity - AC power ready (receptacle not included) - UL2043 approved for use in air-handling spaces - Meets NEC standards - 25 pound door weight capacity - Includes doorplate, equipment mounting bracket, plenum rated foam kit and 9 CFM fan (fan provides in excess of 100 air changes per hour)

Suppliers

Company
Product
Description
Supplier Links
Panduit® PanZone In-Ceiling Zone Cabling Box - CICZC2X2A - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® PanZone In-Ceiling Zone Cabling Box
CICZC2X2A
Panduit® PanZone In-Ceiling Zone Cabling Box CICZC2X2A
Fully assembled in-ceiling zone cabling box. Mounts in 2'x2', 2'x4', and 2'x6' ceiling panels. Dimensions: 23.50"L x 23.50"W x 12.13"D (596.90mm x 596.90mm x 308.10mm). Features: - Designed to accept up to 3 RU of active electronics as deep as 15.5" and up to 6 RU of 19" standard passive connectivity - AC power ready (receptacle not included) - UL2043 approved for use in air-handling spaces - Meets NEC standards - 25 pound door weight capacity - Includes doorplate, equipment mounting bracket, plenum rated foam kit and 9 CFM fan (fan provides in excess of 100 air changes per hour)

Fully assembled in-ceiling zone cabling box. Mounts in 2'x2', 2'x4', and 2'x6' ceiling panels.
Dimensions: 23.50"L x 23.50"W x 12.13"D
(596.90mm x 596.90mm x 308.10mm).
Features:
- Designed to accept up to 3 RU of active electronics as deep as 15.5" and up to 6 RU of 19" standard passive connectivity
- AC power ready (receptacle not included)
- UL2043 approved for use in air-handling spaces
- Meets NEC standards
- 25 pound door weight capacity
- Includes doorplate, equipment mounting bracket, plenum rated foam kit and 9 CFM fan (fan provides in excess of 100 air changes per hour)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CICZC2X2A
Product Name Panduit® PanZone In-Ceiling Zone Cabling Box
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Thermoplastic Screwless Wall Plate - 3011GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - NP18 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details