TelephoneStuff.com Hubbell 4-Gang Shallow, Concrete, Recessed Cast Iron Floor.. HBLCFB401CB

Description
4-Gang Shallow, Concrete, Recessed Cast Iron Floor Box. Features: - Floor Box Application: Recessed 4-gang - Floor Box Item: Floor box, 4-gang shallow, cast iron - Material: Cast iron - Before Pour Adjustability: 1.50 in. - After Pour Adjustability: 0.75 in. - Wiring Chamber Cubic Inch Capacity: 4 x 29.5 in. - Overall Cubic Inch Capacity 283.0 in. - UL and CSA listed
Description
4-Gang Shallow, Concrete, Recessed Cast Iron Floor Box. Features: - Floor Box Application: Recessed 4-gang - Floor Box Item: Floor box, 4-gang shallow, cast iron - Material: Cast iron - Before Pour Adjustability: 1.50 in. - After Pour Adjustability: 0.75 in. - Wiring Chamber Cubic Inch Capacity: 4 x 29.5 in. - Overall Cubic Inch Capacity 283.0 in. - UL and CSA listed

Suppliers

Company
Product
Description
Supplier Links
Hubbell 4-Gang Shallow, Concrete, Recessed Cast Iron Floor.. - HBLCFB401CB - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 4-Gang Shallow, Concrete, Recessed Cast Iron Floor..
HBLCFB401CB
Hubbell 4-Gang Shallow, Concrete, Recessed Cast Iron Floor.. HBLCFB401CB
4-Gang Shallow, Concrete, Recessed Cast Iron Floor Box. Features: - Floor Box Application: Recessed 4-gang - Floor Box Item: Floor box, 4-gang shallow, cast iron - Material: Cast iron - Before Pour Adjustability: 1.50 in. - After Pour Adjustability: 0.75 in. - Wiring Chamber Cubic Inch Capacity: 4 x 29.5 in. - Overall Cubic Inch Capacity 283.0 in. - UL and CSA listed

4-Gang Shallow, Concrete, Recessed Cast Iron Floor Box.
Features:
- Floor Box Application: Recessed 4-gang
- Floor Box Item: Floor box, 4-gang shallow, cast iron
- Material: Cast iron
- Before Pour Adjustability: 1.50 in.
- After Pour Adjustability: 0.75 in.
- Wiring Chamber Cubic Inch Capacity: 4 x 29.5 in.
- Overall Cubic Inch Capacity 283.0 in.
- UL and CSA listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HBLCFB401CB
Product Name Hubbell 4-Gang Shallow, Concrete, Recessed Cast Iron Floor..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
1-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 41SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Standard Wall Plate - NP3GY - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Three
Material Nylon
View Details