TelephoneStuff.com Hubbell Three Gang Flush Rectangular Stamped Steel Floor.. B2433

Description
Hubbell fully adjustable three gang rectangular floor box. Stamped Steel with 14 knockout(s). Features: - Collar Material: Brass - Min. Depth of Pour: 3.75" - Cubic Inch Capacity: 50.80 Per Gang - Dimensions : 4.38" x 3.72" x 9.67" - Knockouts- Opposite Sides: (3) Concentric ¾", 1", 1 ¼" - Knockouts - Opposite Ends: (1) Concentric ¾", 1", 1 ¼" - Knockouts -Bottom: (6) Concentric ¾", 1", 1 ¼"
Description
Hubbell fully adjustable three gang rectangular floor box. Stamped Steel with 14 knockout(s). Features: - Collar Material: Brass - Min. Depth of Pour: 3.75" - Cubic Inch Capacity: 50.80 Per Gang - Dimensions : 4.38" x 3.72" x 9.67" - Knockouts- Opposite Sides: (3) Concentric ¾", 1", 1 ¼" - Knockouts - Opposite Ends: (1) Concentric ¾", 1", 1 ¼" - Knockouts -Bottom: (6) Concentric ¾", 1", 1 ¼"

Suppliers

Company
Product
Description
Supplier Links
Hubbell Three Gang Flush Rectangular Stamped Steel Floor.. - B2433 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Three Gang Flush Rectangular Stamped Steel Floor..
B2433
Hubbell Three Gang Flush Rectangular Stamped Steel Floor.. B2433
Hubbell fully adjustable three gang rectangular floor box. Stamped Steel with 14 knockout(s). Features: - Collar Material: Brass - Min. Depth of Pour: 3.75" - Cubic Inch Capacity: 50.80 Per Gang - Dimensions : 4.38" x 3.72" x 9.67" - Knockouts- Opposite Sides: (3) Concentric ¾", 1", 1 ¼" - Knockouts - Opposite Ends: (1) Concentric ¾", 1", 1 ¼" - Knockouts -Bottom: (6) Concentric ¾", 1", 1 ¼"

Hubbell fully adjustable three gang rectangular floor box. Stamped Steel with 14 knockout(s).
Features:
- Collar Material: Brass
- Min. Depth of Pour: 3.75"
- Cubic Inch Capacity: 50.80 Per Gang
- Dimensions : 4.38" x 3.72" x 9.67"
- Knockouts- Opposite Sides: (3) Concentric ¾", 1", 1 ¼"
- Knockouts - Opposite Ends: (1) Concentric ¾", 1", 1 ¼"
- Knockouts -Bottom: (6) Concentric ¾", 1", 1 ¼"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number B2433
Product Name Hubbell Three Gang Flush Rectangular Stamped Steel Floor..
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3023 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP113W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate; Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details