TelephoneStuff.com Panduit® Mini-Com Surface Mount Boxes CBXJ2-A

Description
Surface mount box accepts one or two Mini-Com modules; includes built-in removable blank to add a second module. Dimensions: .91"H x 1.77"W x 2.44"L (23.11mm x 44.96mm x 61.98mm). Features: - Accept Mini-Com modules for STP and UTP, fiber optic and audio/video, which snap in and out for easy moves, adds and changes - Mount easily with supplied mounting screws, adhesive tape or optional magnet (CBM-X) - Cable entry from side and rear knockouts and from opening in center of base - CBXJ2 and CBX2 include built-in removable blank to add a second module - Optional adhesive labels available
Description
Surface mount box accepts one or two Mini-Com modules; includes built-in removable blank to add a second module. Dimensions: .91"H x 1.77"W x 2.44"L (23.11mm x 44.96mm x 61.98mm). Features: - Accept Mini-Com modules for STP and UTP, fiber optic and audio/video, which snap in and out for easy moves, adds and changes - Mount easily with supplied mounting screws, adhesive tape or optional magnet (CBM-X) - Cable entry from side and rear knockouts and from opening in center of base - CBXJ2 and CBX2 include built-in removable blank to add a second module - Optional adhesive labels available

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com Surface Mount Boxes - CBXJ2-A - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com Surface Mount Boxes
CBXJ2-A
Panduit® Mini-Com Surface Mount Boxes CBXJ2-A
Surface mount box accepts one or two Mini-Com modules; includes built-in removable blank to add a second module. Dimensions: .91"H x 1.77"W x 2.44"L (23.11mm x 44.96mm x 61.98mm). Features: - Accept Mini-Com modules for STP and UTP, fiber optic and audio/video, which snap in and out for easy moves, adds and changes - Mount easily with supplied mounting screws, adhesive tape or optional magnet (CBM-X) - Cable entry from side and rear knockouts and from opening in center of base - CBXJ2 and CBX2 include built-in removable blank to add a second module - Optional adhesive labels available

Surface mount box accepts one or two Mini-Com modules; includes built-in removable blank to add a second module. Dimensions: .91"H x 1.77"W x 2.44"L (23.11mm x 44.96mm x 61.98mm).
Features:
- Accept Mini-Com modules for STP and UTP, fiber optic and audio/video, which snap in and out for easy moves, adds and changes
- Mount easily with supplied mounting screws, adhesive tape or optional magnet (CBM-X)
- Cable entry from side and rear knockouts and from opening in center of base
- CBXJ2 and CBX2 include built-in removable blank to add a second module
- Optional adhesive labels available

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CBXJ2-A
Product Name Panduit® Mini-Com Surface Mount Boxes
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3013U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Standard Wall Plate - NP262AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices Two
Material Nylon
View Details