TelephoneStuff.com Hubbell AV Connector, DVI to HDMI Female/Female Coupler.. DVIHDMI1

Description
DVI to HDMI adapter provides an easy way to convert and run high definition video from a DVI-D device to a HDMI device. Features: - iStation system 1U integration - High definition video - 1080p signal transmission - High quality gold connection - Gold-plated 2 micro-inch - Fits into either a high-density 1 or 1.5U iStation module - Designed for minimal signal loss delivering true high definition video to the viewing device - Connector: DVI female to female coupler - Data Signal: R,G,B data plus clock and display data channel - Pins: 29 - Can not be field terminated - Comes in pack of 10 - RoHS compliant
Description
DVI to HDMI adapter provides an easy way to convert and run high definition video from a DVI-D device to a HDMI device. Features: - iStation system 1U integration - High definition video - 1080p signal transmission - High quality gold connection - Gold-plated 2 micro-inch - Fits into either a high-density 1 or 1.5U iStation module - Designed for minimal signal loss delivering true high definition video to the viewing device - Connector: DVI female to female coupler - Data Signal: R,G,B data plus clock and display data channel - Pins: 29 - Can not be field terminated - Comes in pack of 10 - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell AV Connector, DVI to HDMI Female/Female Coupler.. - DVIHDMI1 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell AV Connector, DVI to HDMI Female/Female Coupler..
DVIHDMI1
Hubbell AV Connector, DVI to HDMI Female/Female Coupler.. DVIHDMI1
DVI to HDMI adapter provides an easy way to convert and run high definition video from a DVI-D device to a HDMI device. Features: - iStation system 1U integration - High definition video - 1080p signal transmission - High quality gold connection - Gold-plated 2 micro-inch - Fits into either a high-density 1 or 1.5U iStation module - Designed for minimal signal loss delivering true high definition video to the viewing device - Connector: DVI female to female coupler - Data Signal: R,G,B data plus clock and display data channel - Pins: 29 - Can not be field terminated - Comes in pack of 10 - RoHS compliant

DVI to HDMI adapter provides an easy way to convert and run high definition video from a DVI-D device to a HDMI device.
Features:
- iStation system 1U integration
- High definition video
- 1080p signal transmission
- High quality gold connection
- Gold-plated 2 micro-inch
- Fits into either a high-density 1 or 1.5U iStation module
- Designed for minimal signal loss delivering true high definition video to the viewing device
- Connector: DVI female to female coupler
- Data Signal: R,G,B data plus clock and display data channel
- Pins: 29
- Can not be field terminated
- Comes in pack of 10
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number DVIHDMI1
Product Name Hubbell AV Connector, DVI to HDMI Female/Female Coupler..
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - CW-4-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Steel
View Details