TelephoneStuff.com Hubbell Style Line Decorator Specification Grade.. DR20

Description
Style Line Decorator Specification Grade Commercial Receptacle. Receptacle Features: - Side and Back Wire - 15 and 20 Ampere - 125 Volts - 2-Pole, 3-Wire Grounding - Installation ease - Self-grounding staple - Durable construction - Nylon face and base - Installation ease - Easy access split circuit tab - Fork terminal capable - Style Line Decorator Face - Modern architectural appearance - Sturdy construction - Wrap-around galvanized steel straps - Face & Base Material: Nylon - Double Wipe Power Contacts: .030" (.8) Brass - Wire Clamp: .062" (1.6) Steel-Nickel Plated - Mounting Strap: .040" (1) Steel (Galvanized) - Ground Contact: .031" (.8) Brass - Line Terminal Screws: #8-32 Plated Steel, Multiple Drive - Ground Screw: #8-32 Plated Steel, Multiple Drive - Ground Staple: Stainless Steel - Mounting Screws: Zinc Plated Steel - UL Listed: UL498 - Fed Spec: WC596 - Certified to CSA: C22.2, No. 42 - Dielectric Voltage: Withstands 2,000V minimum - Max. Working Voltage: 125V - Current Interrupting: Certified for current interrupting at full rated current - Temperature Rise: Max 30°C temperature rise at full rated current after 100 cycles of overload at 150% of rated current - Terminal Identification: Terminals identified in accordance with UL 498 and CSA (Brass, White, Green) - Terminal Accommodation: #14-10 AWG stranded or solid copper conductor only - Product Identification: Ratings are a permanent part of the device - Flammability: UL 94V-2 - Operating Temperature: Maximum continuous 75° C; minimum -40° C (w/o impact)
Description
Style Line Decorator Specification Grade Commercial Receptacle. Receptacle Features: - Side and Back Wire - 15 and 20 Ampere - 125 Volts - 2-Pole, 3-Wire Grounding - Installation ease - Self-grounding staple - Durable construction - Nylon face and base - Installation ease - Easy access split circuit tab - Fork terminal capable - Style Line Decorator Face - Modern architectural appearance - Sturdy construction - Wrap-around galvanized steel straps - Face & Base Material: Nylon - Double Wipe Power Contacts: .030" (.8) Brass - Wire Clamp: .062" (1.6) Steel-Nickel Plated - Mounting Strap: .040" (1) Steel (Galvanized) - Ground Contact: .031" (.8) Brass - Line Terminal Screws: #8-32 Plated Steel, Multiple Drive - Ground Screw: #8-32 Plated Steel, Multiple Drive - Ground Staple: Stainless Steel - Mounting Screws: Zinc Plated Steel - UL Listed: UL498 - Fed Spec: WC596 - Certified to CSA: C22.2, No. 42 - Dielectric Voltage: Withstands 2,000V minimum - Max. Working Voltage: 125V - Current Interrupting: Certified for current interrupting at full rated current - Temperature Rise: Max 30°C temperature rise at full rated current after 100 cycles of overload at 150% of rated current - Terminal Identification: Terminals identified in accordance with UL 498 and CSA (Brass, White, Green) - Terminal Accommodation: #14-10 AWG stranded or solid copper conductor only - Product Identification: Ratings are a permanent part of the device - Flammability: UL 94V-2 - Operating Temperature: Maximum continuous 75° C; minimum -40° C (w/o impact)

Suppliers

Company
Product
Description
Supplier Links
Hubbell Style Line Decorator Specification Grade.. - DR20 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Style Line Decorator Specification Grade..
DR20
Hubbell Style Line Decorator Specification Grade.. DR20
Style Line Decorator Specification Grade Commercial Receptacle. Receptacle Features: - Side and Back Wire - 15 and 20 Ampere - 125 Volts - 2-Pole, 3-Wire Grounding - Installation ease - Self-grounding staple - Durable construction - Nylon face and base - Installation ease - Easy access split circuit tab - Fork terminal capable - Style Line Decorator Face - Modern architectural appearance - Sturdy construction - Wrap-around galvanized steel straps - Face & Base Material: Nylon - Double Wipe Power Contacts: .030" (.8) Brass - Wire Clamp: .062" (1.6) Steel-Nickel Plated - Mounting Strap: .040" (1) Steel (Galvanized) - Ground Contact: .031" (.8) Brass - Line Terminal Screws: #8-32 Plated Steel, Multiple Drive - Ground Screw: #8-32 Plated Steel, Multiple Drive - Ground Staple: Stainless Steel - Mounting Screws: Zinc Plated Steel - UL Listed: UL498 - Fed Spec: WC596 - Certified to CSA: C22.2, No. 42 - Dielectric Voltage: Withstands 2,000V minimum - Max. Working Voltage: 125V - Current Interrupting: Certified for current interrupting at full rated current - Temperature Rise: Max 30°C temperature rise at full rated current after 100 cycles of overload at 150% of rated current - Terminal Identification: Terminals identified in accordance with UL 498 and CSA (Brass, White, Green) - Terminal Accommodation: #14-10 AWG stranded or solid copper conductor only - Product Identification: Ratings are a permanent part of the device - Flammability: UL 94V-2 - Operating Temperature: Maximum continuous 75° C; minimum -40° C (w/o impact)

Style Line Decorator Specification Grade Commercial Receptacle.
Receptacle Features:
- Side and Back Wire
- 15 and 20 Ampere
- 125 Volts
- 2-Pole, 3-Wire Grounding
- Installation ease
- Self-grounding staple
- Durable construction
- Nylon face and base
- Installation ease
- Easy access split circuit tab
- Fork terminal capable
- Style Line Decorator Face
- Modern architectural appearance
- Sturdy construction
- Wrap-around galvanized steel straps
- Face & Base Material: Nylon
- Double Wipe Power Contacts: .030" (.8) Brass
- Wire Clamp: .062" (1.6) Steel-Nickel Plated
- Mounting Strap: .040" (1) Steel (Galvanized)
- Ground Contact: .031" (.8) Brass
- Line Terminal Screws: #8-32 Plated Steel, Multiple Drive
- Ground Screw: #8-32 Plated Steel, Multiple Drive
- Ground Staple: Stainless Steel
- Mounting Screws: Zinc Plated Steel
- UL Listed: UL498
- Fed Spec: WC596
- Certified to CSA: C22.2, No. 42
- Dielectric Voltage: Withstands 2,000V minimum
- Max. Working Voltage: 125V
- Current Interrupting: Certified for current interrupting at full rated current
- Temperature Rise: Max 30°C temperature rise at full rated current after 100 cycles of overload at 150% of rated current
- Terminal Identification: Terminals identified in
accordance with UL 498 and CSA (Brass, White, Green)
- Terminal Accommodation: #14-10 AWG stranded or solid
copper conductor only
- Product Identification: Ratings are a permanent part
of the device
- Flammability: UL 94V-2
- Operating Temperature: Maximum continuous 75° C;
minimum -40° C (w/o impact)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number DR20
Product Name Hubbell Style Line Decorator Specification Grade..
Unlock Full Specs
to access all available technical data

Similar Products