TelephoneStuff.com Hubbell Flush Fire Rated Poke-Through HPWPT7FSLA

Description
Hubbell Flush Fire Rated Poke-Through provides integral, 20A/125V, pre-wired StyleLine receptacle and the cover (sold separately) includes two 110, Cat 5 jacks. This combination provides both power and voice/data connections from one poke-through to the workstation. Greater flexibility and capacity can be achieved by replacing the receptacle with 4-port, Cat 5e jack array (SL5E4) resulting in 4 Cat 5e jacks assembled to one unit. Features: - Populates up to 4 Category 5e jacks (SL5E4) - Pre-wired 20A/125V StyleLine receptacle is included with the poke-through fitting - Jacks mount flush - Core hole diameter size: 3" (76.2mm) - Accommodates floor thickness of 2.25" - 7" - For use in 1, 1.5, 2, 3, or 4-hour rated unprotected, reinforced concrete floors with a minimum of 2 feet O.C. and not more than one unit per 65 sq. ft. of floor area in each span - Conduit tubes power 0.75" EMT, low-voltage, 0.5" EMT (two) - Junction box 13.0 cubic inches; eight 0.75" knockouts - Material - Device Cover and Flaps: thermoplastic; carpet flanges: brass Cover sold separately (HPWFRFSLA)
Description
Hubbell Flush Fire Rated Poke-Through provides integral, 20A/125V, pre-wired StyleLine receptacle and the cover (sold separately) includes two 110, Cat 5 jacks. This combination provides both power and voice/data connections from one poke-through to the workstation. Greater flexibility and capacity can be achieved by replacing the receptacle with 4-port, Cat 5e jack array (SL5E4) resulting in 4 Cat 5e jacks assembled to one unit. Features: - Populates up to 4 Category 5e jacks (SL5E4) - Pre-wired 20A/125V StyleLine receptacle is included with the poke-through fitting - Jacks mount flush - Core hole diameter size: 3" (76.2mm) - Accommodates floor thickness of 2.25" - 7" - For use in 1, 1.5, 2, 3, or 4-hour rated unprotected, reinforced concrete floors with a minimum of 2 feet O.C. and not more than one unit per 65 sq. ft. of floor area in each span - Conduit tubes power 0.75" EMT, low-voltage, 0.5" EMT (two) - Junction box 13.0 cubic inches; eight 0.75" knockouts - Material - Device Cover and Flaps: thermoplastic; carpet flanges: brass Cover sold separately (HPWFRFSLA)

Suppliers

Company
Product
Description
Supplier Links
Hubbell Flush Fire Rated Poke-Through - HPWPT7FSLA - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Flush Fire Rated Poke-Through
HPWPT7FSLA
Hubbell Flush Fire Rated Poke-Through HPWPT7FSLA
Hubbell Flush Fire Rated Poke-Through provides integral, 20A/125V, pre-wired StyleLine receptacle and the cover (sold separately) includes two 110, Cat 5 jacks. This combination provides both power and voice/data connections from one poke-through to the workstation. Greater flexibility and capacity can be achieved by replacing the receptacle with 4-port, Cat 5e jack array (SL5E4) resulting in 4 Cat 5e jacks assembled to one unit. Features: - Populates up to 4 Category 5e jacks (SL5E4) - Pre-wired 20A/125V StyleLine receptacle is included with the poke-through fitting - Jacks mount flush - Core hole diameter size: 3" (76.2mm) - Accommodates floor thickness of 2.25" - 7" - For use in 1, 1.5, 2, 3, or 4-hour rated unprotected, reinforced concrete floors with a minimum of 2 feet O.C. and not more than one unit per 65 sq. ft. of floor area in each span - Conduit tubes power 0.75" EMT, low-voltage, 0.5" EMT (two) - Junction box 13.0 cubic inches; eight 0.75" knockouts - Material - Device Cover and Flaps: thermoplastic; carpet flanges: brass Cover sold separately (HPWFRFSLA)

Hubbell Flush Fire Rated Poke-Through provides integral, 20A/125V, pre-wired StyleLine receptacle and the cover (sold separately) includes two 110, Cat 5 jacks. This combination provides both power and voice/data connections from one poke-through to the workstation. Greater flexibility and capacity can be achieved by replacing the receptacle with 4-port, Cat 5e jack array (SL5E4) resulting in 4 Cat 5e jacks assembled to one unit.
Features:
- Populates up to 4 Category 5e jacks (SL5E4)
- Pre-wired 20A/125V StyleLine receptacle is included with the poke-through fitting
- Jacks mount flush
- Core hole diameter size: 3" (76.2mm)
- Accommodates floor thickness of 2.25" - 7"
- For use in 1, 1.5, 2, 3, or 4-hour rated unprotected, reinforced concrete floors with a minimum of 2 feet O.C. and not more than one unit per 65 sq. ft. of floor area in each span
- Conduit tubes power 0.75" EMT, low-voltage, 0.5" EMT (two)
- Junction box 13.0 cubic inches; eight 0.75" knockouts
- Material - Device Cover and Flaps: thermoplastic; carpet flanges: brass
Cover sold separately (HPWFRFSLA)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HPWPT7FSLA
Product Name Hubbell Flush Fire Rated Poke-Through
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3022 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194069 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-4-LS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details