TelephoneStuff.com Hubbell Cat 5e High Impact to High Impact Patch Cord HI5EXXEE

Description
Cat 5e High Impact to High Impact Patch Cord is designed to solve problems in the most punishing to the least severe environments. It is packaged in a durable HI-IMPACT shell that provides superior protection. Specifications: - Resistant to most common chemicals, oils and cleaning agents - Ingress Protection: IP67 and IP66 (dust/water) - Frequency range: 10-500Hz - HI-IMPCT Housing: UV resistant - HI-IMPACT Housing Temperature Range - TIA/EIA-568-B-25C to 70C - UL and cUL certified
Description
Cat 5e High Impact to High Impact Patch Cord is designed to solve problems in the most punishing to the least severe environments. It is packaged in a durable HI-IMPACT shell that provides superior protection. Specifications: - Resistant to most common chemicals, oils and cleaning agents - Ingress Protection: IP67 and IP66 (dust/water) - Frequency range: 10-500Hz - HI-IMPCT Housing: UV resistant - HI-IMPACT Housing Temperature Range - TIA/EIA-568-B-25C to 70C - UL and cUL certified

Suppliers

Company
Product
Description
Supplier Links
Hubbell Cat 5e High Impact to High Impact Patch Cord - HI5EXXEE - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Cat 5e High Impact to High Impact Patch Cord
HI5EXXEE
Hubbell Cat 5e High Impact to High Impact Patch Cord HI5EXXEE
Cat 5e High Impact to High Impact Patch Cord is designed to solve problems in the most punishing to the least severe environments. It is packaged in a durable HI-IMPACT shell that provides superior protection. Specifications: - Resistant to most common chemicals, oils and cleaning agents - Ingress Protection: IP67 and IP66 (dust/water) - Frequency range: 10-500Hz - HI-IMPCT Housing: UV resistant - HI-IMPACT Housing Temperature Range - TIA/EIA-568-B-25C to 70C - UL and cUL certified

Cat 5e High Impact to High Impact Patch Cord is designed to solve problems in the most punishing to the least severe environments. It is packaged in a durable HI-IMPACT shell that provides superior protection.
Specifications:
- Resistant to most common chemicals, oils and
cleaning agents
- Ingress Protection: IP67 and IP66 (dust/water)
- Frequency range: 10-500Hz
- HI-IMPCT Housing: UV resistant
- HI-IMPACT Housing Temperature Range
- TIA/EIA-568-B-25C to 70C
- UL and cUL certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HI5EXXEE
Product Name Hubbell Cat 5e High Impact to High Impact Patch Cord
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 21SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - NP24AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices Two
Material Nylon
View Details