TelephoneStuff.com Leviton Element Duplex GFCI Receptacle D8599

Description
15 Amp, 125 Volt, NEMA 5-15R, 2P, 3W, Decora Plus Duplex Receptacle, straight blade, commercial grade, GFCI Ground Fault, SmartLock, buttons match face color, back & side 20A feed-thru wired, steel strap. Features: - Ground: GFCI Ground Fault - SmartLock, buttons match face color - Amperage: 15 Amp - Voltage: 125 Volt - NEMA: 5-15R - Pole: 2 - Wire: 3 - Termination: Back & Side 20A Feed-Thru - Face Material: Thermoplastic nylon - Body Material: Thermoplastic nylon - Strap Material: Steel - Standards and Certifications: UL/CSA
Description
15 Amp, 125 Volt, NEMA 5-15R, 2P, 3W, Decora Plus Duplex Receptacle, straight blade, commercial grade, GFCI Ground Fault, SmartLock, buttons match face color, back & side 20A feed-thru wired, steel strap. Features: - Ground: GFCI Ground Fault - SmartLock, buttons match face color - Amperage: 15 Amp - Voltage: 125 Volt - NEMA: 5-15R - Pole: 2 - Wire: 3 - Termination: Back & Side 20A Feed-Thru - Face Material: Thermoplastic nylon - Body Material: Thermoplastic nylon - Strap Material: Steel - Standards and Certifications: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Leviton Element Duplex GFCI Receptacle - D8599 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Element Duplex GFCI Receptacle
D8599
Leviton Element Duplex GFCI Receptacle D8599
15 Amp, 125 Volt, NEMA 5-15R, 2P, 3W, Decora Plus Duplex Receptacle, straight blade, commercial grade, GFCI Ground Fault, SmartLock, buttons match face color, back & side 20A feed-thru wired, steel strap. Features: - Ground: GFCI Ground Fault - SmartLock, buttons match face color - Amperage: 15 Amp - Voltage: 125 Volt - NEMA: 5-15R - Pole: 2 - Wire: 3 - Termination: Back & Side 20A Feed-Thru - Face Material: Thermoplastic nylon - Body Material: Thermoplastic nylon - Strap Material: Steel - Standards and Certifications: UL/CSA

15 Amp, 125 Volt, NEMA 5-15R, 2P, 3W, Decora Plus Duplex Receptacle, straight blade, commercial grade, GFCI Ground Fault, SmartLock, buttons match face color, back & side 20A feed-thru wired, steel strap.
Features:
- Ground: GFCI Ground Fault
- SmartLock, buttons match face color
- Amperage: 15 Amp
- Voltage: 125 Volt
- NEMA: 5-15R
- Pole: 2
- Wire: 3
- Termination: Back & Side 20A Feed-Thru
- Face Material: Thermoplastic nylon
- Body Material: Thermoplastic nylon
- Strap Material: Steel
- Standards and Certifications: UL/CSA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number D8599
Product Name Leviton Element Duplex GFCI Receptacle
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3021U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting、Thermosetting
View Details
Datacommunication Face Plate - IFP26EI - Hubbell Incorporated
Specs
Opening / Devices Two
View Details