TelephoneStuff.com Hubbell 4-Gang Deep Raised Access Floor Box and Plastic.. HBLAFB101BK

Description
4-Gang Deep Raised Access Floor Box and Plastic Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to meet different raised floor depth and application requirements. Features: - Oversized, flip-up cable door provides a spacious pathway for exiting cables - For use with deep raised floors - Utilizes screw-type modular face plates - Internal barriers separate power and data - Hinged clamping arms provide ease of installation from above - Reversible single piece cover/flange allows provision for carpet inlay - Maximum wiring capacity - Installation from above - 16 ga. galvanized, stamped steel bases - Floor Box Application: Raised access - Floor Box Item: Floor box, 4-gang deep, plastic cover - Cover Flange Finish: Durable powder coat - Maximum Floor Thickness: 2.75 inch - Cubic Inch Capacity Per Gang: 29.5 cubic inches (483.4 cubed cm) - Cover and flange included (carpet or tile application) - UL and CSA listed
Description
4-Gang Deep Raised Access Floor Box and Plastic Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to meet different raised floor depth and application requirements. Features: - Oversized, flip-up cable door provides a spacious pathway for exiting cables - For use with deep raised floors - Utilizes screw-type modular face plates - Internal barriers separate power and data - Hinged clamping arms provide ease of installation from above - Reversible single piece cover/flange allows provision for carpet inlay - Maximum wiring capacity - Installation from above - 16 ga. galvanized, stamped steel bases - Floor Box Application: Raised access - Floor Box Item: Floor box, 4-gang deep, plastic cover - Cover Flange Finish: Durable powder coat - Maximum Floor Thickness: 2.75 inch - Cubic Inch Capacity Per Gang: 29.5 cubic inches (483.4 cubed cm) - Cover and flange included (carpet or tile application) - UL and CSA listed

Suppliers

Company
Product
Description
Supplier Links
Hubbell 4-Gang Deep Raised Access Floor Box and Plastic.. - HBLAFB101BK - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 4-Gang Deep Raised Access Floor Box and Plastic..
HBLAFB101BK
Hubbell 4-Gang Deep Raised Access Floor Box and Plastic.. HBLAFB101BK
4-Gang Deep Raised Access Floor Box and Plastic Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to meet different raised floor depth and application requirements. Features: - Oversized, flip-up cable door provides a spacious pathway for exiting cables - For use with deep raised floors - Utilizes screw-type modular face plates - Internal barriers separate power and data - Hinged clamping arms provide ease of installation from above - Reversible single piece cover/flange allows provision for carpet inlay - Maximum wiring capacity - Installation from above - 16 ga. galvanized, stamped steel bases - Floor Box Application: Raised access - Floor Box Item: Floor box, 4-gang deep, plastic cover - Cover Flange Finish: Durable powder coat - Maximum Floor Thickness: 2.75 inch - Cubic Inch Capacity Per Gang: 29.5 cubic inches (483.4 cubed cm) - Cover and flange included (carpet or tile application) - UL and CSA listed

4-Gang Deep Raised Access Floor Box and Plastic Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to meet different raised floor depth and application requirements.
Features:
- Oversized, flip-up cable door provides a spacious pathway for exiting cables
- For use with deep raised floors
- Utilizes screw-type modular face plates
- Internal barriers separate power and data
- Hinged clamping arms provide ease of installation from above
- Reversible single piece cover/flange allows provision for carpet inlay
- Maximum wiring capacity
- Installation from above
- 16 ga. galvanized, stamped steel bases
- Floor Box Application: Raised access
- Floor Box Item: Floor box, 4-gang deep, plastic cover
- Cover Flange Finish: Durable powder coat
- Maximum Floor Thickness: 2.75 inch
- Cubic Inch Capacity Per Gang: 29.5 cubic inches (483.4 cubed cm)
- Cover and flange included (carpet or tile application)
- UL and CSA listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HBLAFB101BK
Product Name Hubbell 4-Gang Deep Raised Access Floor Box and Plastic..
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products