TelephoneStuff.com Panduit® Mini-Com 3.5mm Stereo Connector and Coupler.. CM35MSC

Description
Mini-Com 3.5mm Stereo Connector and Coupler Module. Module Features: - Supplied with one solder-type connector or coupler - Accept male plug found on typical stereo headsets - Solder-type connector accepts 22 AWG stereo wire or smaller - Insulation resistance exceeds 100 milli-ohms at DC 500V - Rated for DC 12 V, 1A - Compatible with Mini-Com Modular Patch Panels, Faceplates and Surface Mount Boxes
Description
Mini-Com 3.5mm Stereo Connector and Coupler Module. Module Features: - Supplied with one solder-type connector or coupler - Accept male plug found on typical stereo headsets - Solder-type connector accepts 22 AWG stereo wire or smaller - Insulation resistance exceeds 100 milli-ohms at DC 500V - Rated for DC 12 V, 1A - Compatible with Mini-Com Modular Patch Panels, Faceplates and Surface Mount Boxes

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com 3.5mm Stereo Connector and Coupler.. - CM35MSC - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com 3.5mm Stereo Connector and Coupler..
CM35MSC
Panduit® Mini-Com 3.5mm Stereo Connector and Coupler.. CM35MSC
Mini-Com 3.5mm Stereo Connector and Coupler Module. Module Features: - Supplied with one solder-type connector or coupler - Accept male plug found on typical stereo headsets - Solder-type connector accepts 22 AWG stereo wire or smaller - Insulation resistance exceeds 100 milli-ohms at DC 500V - Rated for DC 12 V, 1A - Compatible with Mini-Com Modular Patch Panels, Faceplates and Surface Mount Boxes

Mini-Com 3.5mm Stereo Connector and Coupler Module.
Module Features:
- Supplied with one solder-type connector or coupler
- Accept male plug found on typical stereo headsets
- Solder-type connector accepts 22 AWG stereo wire or smaller
- Insulation resistance exceeds 100 milli-ohms at DC 500V
- Rated for DC 12 V, 1A
- Compatible with Mini-Com Modular Patch Panels, Faceplates and Surface Mount Boxes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CM35MSC
Product Name Panduit® Mini-Com 3.5mm Stereo Connector and Coupler..
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194078 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 11JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - NP1262BK - Hubbell Incorporated
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Three
Material Nylon
View Details