TelephoneStuff.com Panduit® Mini-Com Water Resistant Faceplate CFPWR4

Description
Single gang, vertical tamper resistant faceplate with 4 encased sloped ports; accepts four Mini-Com Modules. Dimensions 5.8"H x 3.1"W x 1.5"D (147.32mm x 78.74mm x 38.10mm) Features: - Includes unique gaskets that prevent water from entering and damaging connections - Meets the level of protection required for an IP56 enclosure - Sloped design improves bend radius control - Made of impact resistant material - Optional icons available - Two piece hinged design - Mounts to single gang opening - Includes combo head screws to secure cover to base (tamper resistant screws also included) - Accepts Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes
Description
Single gang, vertical tamper resistant faceplate with 4 encased sloped ports; accepts four Mini-Com Modules. Dimensions 5.8"H x 3.1"W x 1.5"D (147.32mm x 78.74mm x 38.10mm) Features: - Includes unique gaskets that prevent water from entering and damaging connections - Meets the level of protection required for an IP56 enclosure - Sloped design improves bend radius control - Made of impact resistant material - Optional icons available - Two piece hinged design - Mounts to single gang opening - Includes combo head screws to secure cover to base (tamper resistant screws also included) - Accepts Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com Water Resistant Faceplate - CFPWR4 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com Water Resistant Faceplate
CFPWR4
Panduit® Mini-Com Water Resistant Faceplate CFPWR4
Single gang, vertical tamper resistant faceplate with 4 encased sloped ports; accepts four Mini-Com Modules. Dimensions 5.8"H x 3.1"W x 1.5"D (147.32mm x 78.74mm x 38.10mm) Features: - Includes unique gaskets that prevent water from entering and damaging connections - Meets the level of protection required for an IP56 enclosure - Sloped design improves bend radius control - Made of impact resistant material - Optional icons available - Two piece hinged design - Mounts to single gang opening - Includes combo head screws to secure cover to base (tamper resistant screws also included) - Accepts Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes

Single gang, vertical tamper resistant faceplate with 4 encased sloped ports; accepts four Mini-Com Modules. Dimensions 5.8"H x 3.1"W x 1.5"D (147.32mm x 78.74mm x 38.10mm)
Features:
- Includes unique gaskets that prevent water from entering and damaging connections
- Meets the level of protection required for an IP56 enclosure
- Sloped design improves bend radius control
- Made of impact resistant material
- Optional icons available
- Two piece hinged design
- Mounts to single gang opening
- Includes combo head screws to secure cover to base (tamper resistant screws also included)
- Accepts Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CFPWR4
Product Name Panduit® Mini-Com Water Resistant Faceplate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3021 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - 5500W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
View Details