TelephoneStuff.com Panduit® Mini-Com TX6 PLUS Shielded Jack Module CJS688TG

Description
Category 6, 8 position, 8 wire universal shielded module with integral shield. Features: - Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards - Each jack is 100% tested to ensure NEXT and return loss performance and is individually serialized for traceability - Utilizes patent-pending enhanced Giga-TX Technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability - Can be re-terminated a minimum of 20 times - Off White termination cap designates Category 6 performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded shielded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Integral shield with optional .187" grounding tab provides 360°conductive path for grounding - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons
Description
Category 6, 8 position, 8 wire universal shielded module with integral shield. Features: - Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards - Each jack is 100% tested to ensure NEXT and return loss performance and is individually serialized for traceability - Utilizes patent-pending enhanced Giga-TX Technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability - Can be re-terminated a minimum of 20 times - Off White termination cap designates Category 6 performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded shielded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Integral shield with optional .187" grounding tab provides 360°conductive path for grounding - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com TX6 PLUS Shielded Jack Module - CJS688TG - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com TX6 PLUS Shielded Jack Module
CJS688TG
Panduit® Mini-Com TX6 PLUS Shielded Jack Module CJS688TG
Category 6, 8 position, 8 wire universal shielded module with integral shield. Features: - Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards - Each jack is 100% tested to ensure NEXT and return loss performance and is individually serialized for traceability - Utilizes patent-pending enhanced Giga-TX Technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability - Can be re-terminated a minimum of 20 times - Off White termination cap designates Category 6 performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded shielded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Integral shield with optional .187" grounding tab provides 360°conductive path for grounding - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons

Category 6, 8 position, 8 wire universal shielded module with integral shield.
Features:
- Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards
- Each jack is 100% tested to ensure NEXT and return loss performance and is individually serialized for traceability
- Utilizes patent-pending enhanced Giga-TX Technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist
- No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability
- Can be re-terminated a minimum of 20 times
- Off White termination cap designates Category 6 performance and provides a positive strain relief, helps control cable bend radius and securely retains wires
- Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded shielded twisted pair cable
- Termination cap is color coded for T568A and T568B wiring schemes
- Integral shield with optional .187" grounding tab provides 360°conductive path for grounding
- Accepts 6 and 8 position modular plugs without damage
- Can be clearly identified with optional labels and icons

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CJS688TG
Product Name Panduit® Mini-Com TX6 PLUS Shielded Jack Module
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products