TelephoneStuff.com Hubbell Round Floor Box HPWPFB1

Description
Round Floor Box. Features: - Divider will separate communications from electrical - optional - Screw assembly for fast installation - Concrete cover included with box - Suitable for below, on or above grade - Requires adapter ring (HPWPFBA1A) when mounting cover - Requires low voltage divider (HPWPFBT1A) for multi-service applications - Used with cover and carpet flange (HPWPFBCGYA) - Cost-effective - Easy to install - Accommodates both power and communications cabling - Has duplex flaps that will close when not in use - Closed flaps will also keep debris out when the outlet is not in use - Prevents breakage and eliminates a potential trip hazard - The cover and flange are attached with screws, not glue so it can be easily retrofitted
Description
Round Floor Box. Features: - Divider will separate communications from electrical - optional - Screw assembly for fast installation - Concrete cover included with box - Suitable for below, on or above grade - Requires adapter ring (HPWPFBA1A) when mounting cover - Requires low voltage divider (HPWPFBT1A) for multi-service applications - Used with cover and carpet flange (HPWPFBCGYA) - Cost-effective - Easy to install - Accommodates both power and communications cabling - Has duplex flaps that will close when not in use - Closed flaps will also keep debris out when the outlet is not in use - Prevents breakage and eliminates a potential trip hazard - The cover and flange are attached with screws, not glue so it can be easily retrofitted

Suppliers

Company
Product
Description
Supplier Links
Hubbell Round Floor Box - HPWPFB1 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Round Floor Box
HPWPFB1
Hubbell Round Floor Box HPWPFB1
Round Floor Box. Features: - Divider will separate communications from electrical - optional - Screw assembly for fast installation - Concrete cover included with box - Suitable for below, on or above grade - Requires adapter ring (HPWPFBA1A) when mounting cover - Requires low voltage divider (HPWPFBT1A) for multi-service applications - Used with cover and carpet flange (HPWPFBCGYA) - Cost-effective - Easy to install - Accommodates both power and communications cabling - Has duplex flaps that will close when not in use - Closed flaps will also keep debris out when the outlet is not in use - Prevents breakage and eliminates a potential trip hazard - The cover and flange are attached with screws, not glue so it can be easily retrofitted

Round Floor Box.
Features:
- Divider will separate communications from electrical - optional
- Screw assembly for fast installation
- Concrete cover included with box
- Suitable for below, on or above grade
- Requires adapter ring (HPWPFBA1A) when mounting cover
- Requires low voltage divider (HPWPFBT1A) for multi-service applications
- Used with cover and carpet flange (HPWPFBCGYA)
- Cost-effective
- Easy to install
- Accommodates both power and communications cabling
- Has duplex flaps that will close when not in use
- Closed flaps will also keep debris out when the outlet is not in use
- Prevents breakage and eliminates a potential trip hazard
- The cover and flange are attached with screws, not glue so it can be easily retrofitted

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HPWPFB1
Product Name Hubbell Round Floor Box
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418678 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
1-Gang φ35.7mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3081 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP2GY - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details