TelephoneStuff.com Hubbell Rectangular 1-G ECT Shallow Steel Fully Adjustable.. B2421

Description
Rectangular 1-G ECT Shallow Steel Fully Adjustable Brass Trim Floor Box has a 39.50 Cubic Inch Capacity. Floor Box Features: - Minimum Depth of Pour: 2.75" - Before Pour External Height Adjustment: 1.25" - After Pour Internal Height Adjustment: 0.50" - Knockouts: - Opposite Sides: (2) ½", (1) ¾" - Opposite Ends: (1) ½", (1) ¾" - Bottom: (2) Concentric ¾", 1", 1 ¼" - Dimensions: 4.38" x 2.74" x 3.19"
Description
Rectangular 1-G ECT Shallow Steel Fully Adjustable Brass Trim Floor Box has a 39.50 Cubic Inch Capacity. Floor Box Features: - Minimum Depth of Pour: 2.75" - Before Pour External Height Adjustment: 1.25" - After Pour Internal Height Adjustment: 0.50" - Knockouts: - Opposite Sides: (2) ½", (1) ¾" - Opposite Ends: (1) ½", (1) ¾" - Bottom: (2) Concentric ¾", 1", 1 ¼" - Dimensions: 4.38" x 2.74" x 3.19"

Suppliers

Company
Product
Description
Supplier Links
Hubbell Rectangular 1-G ECT Shallow Steel Fully Adjustable.. - B2421 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Rectangular 1-G ECT Shallow Steel Fully Adjustable..
B2421
Hubbell Rectangular 1-G ECT Shallow Steel Fully Adjustable.. B2421
Rectangular 1-G ECT Shallow Steel Fully Adjustable Brass Trim Floor Box has a 39.50 Cubic Inch Capacity. Floor Box Features: - Minimum Depth of Pour: 2.75" - Before Pour External Height Adjustment: 1.25" - After Pour Internal Height Adjustment: 0.50" - Knockouts: - Opposite Sides: (2) ½", (1) ¾" - Opposite Ends: (1) ½", (1) ¾" - Bottom: (2) Concentric ¾", 1", 1 ¼" - Dimensions: 4.38" x 2.74" x 3.19"

Rectangular 1-G ECT Shallow Steel Fully Adjustable Brass Trim Floor Box has a 39.50 Cubic Inch Capacity.
Floor Box Features:
- Minimum Depth of Pour: 2.75"
- Before Pour External Height Adjustment: 1.25"
- After Pour Internal Height Adjustment: 0.50"
- Knockouts:
- Opposite Sides: (2) ½", (1) ¾"
- Opposite Ends: (1) ½", (1) ¾"
- Bottom: (2) Concentric ¾", 1", 1 ¼"
- Dimensions: 4.38" x 2.74" x 3.19"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number B2421
Product Name Hubbell Rectangular 1-G ECT Shallow Steel Fully Adjustable..
Material Brass; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194069 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3012M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Datacommunication Face Plate - IFP13OW - Hubbell Incorporated
Specs
Opening / Devices One
View Details