TelephoneStuff.com Hubbell 1-G Shallow Stamped Steel Rectangular Metallic.. B2429

Description
1-G Shallow Stamped Steel Rectangular Metallic Floor Box is composed of Stamped Steel with Full Size Box Capacity and Brass Trim Ring Color. Rectangular Metallic Floor Box Features: - Box Depth: Shallow - Box Gangs: 1 - Box Adjustability: Fully - Minimum Depth of Pour: 3.00" - Box Hubs/Knockouts: Standard - Dimensions: 4.38" x 2.81" x 3.19"
Description
1-G Shallow Stamped Steel Rectangular Metallic Floor Box is composed of Stamped Steel with Full Size Box Capacity and Brass Trim Ring Color. Rectangular Metallic Floor Box Features: - Box Depth: Shallow - Box Gangs: 1 - Box Adjustability: Fully - Minimum Depth of Pour: 3.00" - Box Hubs/Knockouts: Standard - Dimensions: 4.38" x 2.81" x 3.19"

Suppliers

Company
Product
Description
Supplier Links
Hubbell 1-G Shallow Stamped Steel Rectangular Metallic.. - B2429 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 1-G Shallow Stamped Steel Rectangular Metallic..
B2429
Hubbell 1-G Shallow Stamped Steel Rectangular Metallic.. B2429
1-G Shallow Stamped Steel Rectangular Metallic Floor Box is composed of Stamped Steel with Full Size Box Capacity and Brass Trim Ring Color. Rectangular Metallic Floor Box Features: - Box Depth: Shallow - Box Gangs: 1 - Box Adjustability: Fully - Minimum Depth of Pour: 3.00" - Box Hubs/Knockouts: Standard - Dimensions: 4.38" x 2.81" x 3.19"

1-G Shallow Stamped Steel Rectangular Metallic Floor Box is composed of Stamped Steel with Full Size Box Capacity and Brass Trim Ring Color.
Rectangular Metallic Floor Box Features:
- Box Depth: Shallow
- Box Gangs: 1
- Box Adjustability: Fully
- Minimum Depth of Pour: 3.00"
- Box Hubs/Knockouts: Standard
- Dimensions: 4.38" x 2.81" x 3.19"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number B2429
Product Name Hubbell 1-G Shallow Stamped Steel Rectangular Metallic..
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691890 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
2-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3012M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP24 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices Two
Material Nylon
View Details