TelephoneStuff.com Hubbell Rectangular 2-Gang Flush Stamped Steel, Brass Trim.. B2432

Description
Rectangular 2-Gang Flush Stamped Steel, Brass Trim Floor Box. Features: - Box Material: Stamped Steel - Gangs: 2 - Trim Ring Color: Brass - Material: Stamped Steel - Box Adjustability: Fully - Minimum Depth of Pour: 3.75" - Cubic Inch Capacity (Per Gang): 52.80" - UL listed - CSA certified
Description
Rectangular 2-Gang Flush Stamped Steel, Brass Trim Floor Box. Features: - Box Material: Stamped Steel - Gangs: 2 - Trim Ring Color: Brass - Material: Stamped Steel - Box Adjustability: Fully - Minimum Depth of Pour: 3.75" - Cubic Inch Capacity (Per Gang): 52.80" - UL listed - CSA certified

Suppliers

Company
Product
Description
Supplier Links
Hubbell Rectangular 2-Gang Flush Stamped Steel, Brass Trim.. - B2432 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Rectangular 2-Gang Flush Stamped Steel, Brass Trim..
B2432
Hubbell Rectangular 2-Gang Flush Stamped Steel, Brass Trim.. B2432
Rectangular 2-Gang Flush Stamped Steel, Brass Trim Floor Box. Features: - Box Material: Stamped Steel - Gangs: 2 - Trim Ring Color: Brass - Material: Stamped Steel - Box Adjustability: Fully - Minimum Depth of Pour: 3.75" - Cubic Inch Capacity (Per Gang): 52.80" - UL listed - CSA certified

Rectangular 2-Gang Flush Stamped Steel, Brass Trim Floor Box.
Features:
- Box Material: Stamped Steel
- Gangs: 2
- Trim Ring Color: Brass
- Material: Stamped Steel
- Box Adjustability: Fully
- Minimum Depth of Pour: 3.75"
- Cubic Inch Capacity (Per Gang): 52.80"
- UL listed
- CSA certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number B2432
Product Name Hubbell Rectangular 2-Gang Flush Stamped Steel, Brass Trim..
Material Brass; Steel
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3021L - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW263SS - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Steel
View Details