TelephoneStuff.com Panduit® Mini-Com TX6 10Gig Shielded Jack Module CJS6X88TG

Description
Augmented Category 6, 10 Gb/s, 8 position, 8 wire universal shielded module with integral shield. Features: - Exceeds all TIA/EIA-568-B.2-AD10 , ISO 11801 Class E Edition 2.1, and IEEE Std. 802.3an draft standard channel requirements for supporting 10GBASE-T (must be installed as part of a complete TX6 10Gig Shielded Copper Cabling System in order to achieve 10GBASE-T certified performance) - Each jack is 100% tested to ensure NEXT and return loss performance and is individually serialized for traceability - Utilizes patent-pending enhanced Giga-TX Technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability - Can be re-terminated a minimum of 20 times - Blue termination cap designates 10Gig Augmented Category 6 performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded shielded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Integral shield with optional .187" grounding tab provides 360° conductive path for grounding - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons
Description
Augmented Category 6, 10 Gb/s, 8 position, 8 wire universal shielded module with integral shield. Features: - Exceeds all TIA/EIA-568-B.2-AD10 , ISO 11801 Class E Edition 2.1, and IEEE Std. 802.3an draft standard channel requirements for supporting 10GBASE-T (must be installed as part of a complete TX6 10Gig Shielded Copper Cabling System in order to achieve 10GBASE-T certified performance) - Each jack is 100% tested to ensure NEXT and return loss performance and is individually serialized for traceability - Utilizes patent-pending enhanced Giga-TX Technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability - Can be re-terminated a minimum of 20 times - Blue termination cap designates 10Gig Augmented Category 6 performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded shielded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Integral shield with optional .187" grounding tab provides 360° conductive path for grounding - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com TX6 10Gig Shielded Jack Module - CJS6X88TG - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com TX6 10Gig Shielded Jack Module
CJS6X88TG
Panduit® Mini-Com TX6 10Gig Shielded Jack Module CJS6X88TG
Augmented Category 6, 10 Gb/s, 8 position, 8 wire universal shielded module with integral shield. Features: - Exceeds all TIA/EIA-568-B.2-AD10 , ISO 11801 Class E Edition 2.1, and IEEE Std. 802.3an draft standard channel requirements for supporting 10GBASE-T (must be installed as part of a complete TX6 10Gig Shielded Copper Cabling System in order to achieve 10GBASE-T certified performance) - Each jack is 100% tested to ensure NEXT and return loss performance and is individually serialized for traceability - Utilizes patent-pending enhanced Giga-TX Technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability - Can be re-terminated a minimum of 20 times - Blue termination cap designates 10Gig Augmented Category 6 performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded shielded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Integral shield with optional .187" grounding tab provides 360° conductive path for grounding - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons

Augmented Category 6, 10 Gb/s, 8 position, 8 wire universal shielded module with integral shield.
Features:
- Exceeds all TIA/EIA-568-B.2-AD10, ISO 11801 Class E Edition 2.1, and IEEE Std. 802.3an draft standard channel requirements for supporting 10GBASE-T (must be installed as part of a complete TX6 10Gig Shielded Copper Cabling System in order to achieve 10GBASE-T certified performance)
- Each jack is 100% tested to ensure NEXT and return loss performance and is individually serialized for traceability
- Utilizes patent-pending enhanced Giga-TX Technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist
- No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability
- Can be re-terminated a minimum of 20 times
- Blue termination cap designates 10Gig Augmented Category 6 performance and provides a positive strain relief, helps control cable bend radius and securely retains wires
- Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded shielded twisted pair cable
- Termination cap is color coded for T568A and T568B wiring schemes
- Integral shield with optional .187" grounding tab provides 360° conductive path for grounding
- Accepts 6 and 8 position modular plugs without damage
- Can be clearly identified with optional labels and icons

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CJS6X88TG
Product Name Panduit® Mini-Com TX6 10Gig Shielded Jack Module
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products