TelephoneStuff.com Leviton Element Duplex Receptacle D5325

Description
15 Amp, 125 Volt, NEMA 5-15R, 2P, 3W, Decora Duplex Receptacle, straight blade, residential grade, grounding, side wired, steel strap. Features: - Ground: Grounding - Amperage: 15 Amp - Voltage: 125 Volt - NEMA: 5-15R - Pole: 2 - Wire: 3 - Termination: Side - Face Material: Thermoplastic - Body Material: Thermoplastic - Strap Material: Steel - Standards and Certifications: UL/CSA
Description
15 Amp, 125 Volt, NEMA 5-15R, 2P, 3W, Decora Duplex Receptacle, straight blade, residential grade, grounding, side wired, steel strap. Features: - Ground: Grounding - Amperage: 15 Amp - Voltage: 125 Volt - NEMA: 5-15R - Pole: 2 - Wire: 3 - Termination: Side - Face Material: Thermoplastic - Body Material: Thermoplastic - Strap Material: Steel - Standards and Certifications: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Leviton Element Duplex Receptacle - D5325 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Element Duplex Receptacle
D5325
Leviton Element Duplex Receptacle D5325
15 Amp, 125 Volt, NEMA 5-15R, 2P, 3W, Decora Duplex Receptacle, straight blade, residential grade, grounding, side wired, steel strap. Features: - Ground: Grounding - Amperage: 15 Amp - Voltage: 125 Volt - NEMA: 5-15R - Pole: 2 - Wire: 3 - Termination: Side - Face Material: Thermoplastic - Body Material: Thermoplastic - Strap Material: Steel - Standards and Certifications: UL/CSA

15 Amp, 125 Volt, NEMA 5-15R, 2P, 3W, Decora Duplex Receptacle, straight blade, residential grade, grounding, side wired, steel strap.
Features:
- Ground: Grounding
- Amperage: 15 Amp
- Voltage: 125 Volt
- NEMA: 5-15R
- Pole: 2
- Wire: 3
- Termination: Side
- Face Material: Thermoplastic
- Body Material: Thermoplastic
- Strap Material: Steel
- Standards and Certifications: UL/CSA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number D5325
Product Name Leviton Element Duplex Receptacle
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3021 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - FW-1-SS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Toggle Switch Plate
Opening / Devices One
View Details