TelephoneStuff.com Leviton Element Single Pole Rocker Switch D5691

Description
15 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, commercial grade, self grounding, back & side wired. Features: - Ground: Self Grounding - Amperage: 15 Amp - Voltage: 120/277 Volt - HP Rating: 1/2HP-120V 2HP-240V-277V - Max Amp: 12 Amp - Termination: Back & Side - Actuator Material: Thermoplastic - Body Material: Thermoplastic - Strap Material: Steel - Standards and Certifications: UL/CSA
Description
15 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, commercial grade, self grounding, back & side wired. Features: - Ground: Self Grounding - Amperage: 15 Amp - Voltage: 120/277 Volt - HP Rating: 1/2HP-120V 2HP-240V-277V - Max Amp: 12 Amp - Termination: Back & Side - Actuator Material: Thermoplastic - Body Material: Thermoplastic - Strap Material: Steel - Standards and Certifications: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Leviton Element Single Pole Rocker Switch - D5691 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Element Single Pole Rocker Switch
D5691
Leviton Element Single Pole Rocker Switch D5691
15 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, commercial grade, self grounding, back & side wired. Features: - Ground: Self Grounding - Amperage: 15 Amp - Voltage: 120/277 Volt - HP Rating: 1/2HP-120V 2HP-240V-277V - Max Amp: 12 Amp - Termination: Back & Side - Actuator Material: Thermoplastic - Body Material: Thermoplastic - Strap Material: Steel - Standards and Certifications: UL/CSA

15 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, commercial grade, self grounding, back & side wired.
Features:
- Ground: Self Grounding
- Amperage: 15 Amp
- Voltage: 120/277 Volt
- HP Rating: 1/2HP-120V 2HP-240V-277V
- Max Amp: 12 Amp
- Termination: Back & Side
- Actuator Material: Thermoplastic
- Body Material: Thermoplastic
- Strap Material: Steel
- Standards and Certifications: UL/CSA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number D5691
Product Name Leviton Element Single Pole Rocker Switch
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3012U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Modular Jack - SC-CJ-SW - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SWP26MH - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Mahogany
View Details