TelephoneStuff.com Siemon Surface Mounting Box for Single Gang MAX or CT.. CT4-BOX-02

Description
Surface mounting option for MAX or CT single gang faceplates. Features: - Excellent for installations where the outlet cannot be recessed into a wall or floor box - Compatible with stand-off rings if extra depth is required behind the faceplate Specifications: - Height: 4.70" (119.3mm) - Width: 2.95" (74.8mm) - Depth: 1.60" (40.6mm)
Description
Surface mounting option for MAX or CT single gang faceplates. Features: - Excellent for installations where the outlet cannot be recessed into a wall or floor box - Compatible with stand-off rings if extra depth is required behind the faceplate Specifications: - Height: 4.70" (119.3mm) - Width: 2.95" (74.8mm) - Depth: 1.60" (40.6mm)

Suppliers

Company
Product
Description
Supplier Links
Siemon Surface Mounting Box for Single Gang MAX or CT.. - CT4-BOX-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon Surface Mounting Box for Single Gang MAX or CT..
CT4-BOX-02
Siemon Surface Mounting Box for Single Gang MAX or CT.. CT4-BOX-02
Surface mounting option for MAX or CT single gang faceplates. Features: - Excellent for installations where the outlet cannot be recessed into a wall or floor box - Compatible with stand-off rings if extra depth is required behind the faceplate Specifications: - Height: 4.70" (119.3mm) - Width: 2.95" (74.8mm) - Depth: 1.60" (40.6mm)

Surface mounting option for MAX or CT single gang faceplates.
Features:
- Excellent for installations where the outlet cannot be recessed into a wall or floor box
- Compatible with stand-off rings if extra depth is required behind the faceplate
Specifications:
- Height: 4.70" (119.3mm)
- Width: 2.95" (74.8mm)
- Depth: 1.60" (40.6mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CT4-BOX-02
Product Name Siemon Surface Mounting Box for Single Gang MAX or CT..
Unlock Full Specs
to access all available technical data

Similar Products