TelephoneStuff.com Panduit® Mini-Com 3.5mm Stereo Connector and Coupler.. CM35MSS

Description
Mini-Com 3.5mm stereo connector and coupler modules. Features: - Supplied with one solder-type connector or coupler - Accept male plug found on typical stereo headsets - Solder-type connector accepts 22 AWG stereo wire or smaller - Insulation resistance exceeds 100 milli-ohms at DC 500V - Rated for DC 12V., 1A - Compatible with Mini-Com modular patch panels, faceplates and surface mount boxes
Description
Mini-Com 3.5mm stereo connector and coupler modules. Features: - Supplied with one solder-type connector or coupler - Accept male plug found on typical stereo headsets - Solder-type connector accepts 22 AWG stereo wire or smaller - Insulation resistance exceeds 100 milli-ohms at DC 500V - Rated for DC 12V., 1A - Compatible with Mini-Com modular patch panels, faceplates and surface mount boxes

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com 3.5mm Stereo Connector and Coupler.. - CM35MSS - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com 3.5mm Stereo Connector and Coupler..
CM35MSS
Panduit® Mini-Com 3.5mm Stereo Connector and Coupler.. CM35MSS
Mini-Com 3.5mm stereo connector and coupler modules. Features: - Supplied with one solder-type connector or coupler - Accept male plug found on typical stereo headsets - Solder-type connector accepts 22 AWG stereo wire or smaller - Insulation resistance exceeds 100 milli-ohms at DC 500V - Rated for DC 12V., 1A - Compatible with Mini-Com modular patch panels, faceplates and surface mount boxes

Mini-Com 3.5mm stereo connector and coupler modules.
Features:
- Supplied with one solder-type connector or coupler
- Accept male plug found on typical stereo headsets
- Solder-type connector accepts 22 AWG stereo wire or smaller
- Insulation resistance exceeds 100 milli-ohms at DC 500V
- Rated for DC 12V., 1A
- Compatible with Mini-Com modular patch panels, faceplates and surface mount boxes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CM35MSS
Product Name Panduit® Mini-Com 3.5mm Stereo Connector and Coupler..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
QuickPort Wallplates - 41091-3IN - Leviton Manufacturing
Specs
Opening / Devices Three
View Details
Standard Wall Plate - SANK51 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Aluminum
View Details