TelephoneStuff.com Panduit® Mini-Com TX6 PLUS Jack Module CJ688TG

Description
Mini-Com TX6 PLUS Jack Module. Features: - Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards - Giga-TX Technology for jack terminations optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - Can be re-terminated a minimum of 20 times - Off White termination cap designates Category 6 PLUS performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons
Description
Mini-Com TX6 PLUS Jack Module. Features: - Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards - Giga-TX Technology for jack terminations optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - Can be re-terminated a minimum of 20 times - Off White termination cap designates Category 6 PLUS performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com TX6 PLUS Jack Module - CJ688TG - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com TX6 PLUS Jack Module
CJ688TG
Panduit® Mini-Com TX6 PLUS Jack Module CJ688TG
Mini-Com TX6 PLUS Jack Module. Features: - Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards - Giga-TX Technology for jack terminations optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - Can be re-terminated a minimum of 20 times - Off White termination cap designates Category 6 PLUS performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons

Mini-Com TX6 PLUS Jack Module.
Features:
- Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards
- Giga-TX Technology for jack terminations optimizes performance by maintaining cable pair geometry and eliminating conductor untwist
- Can be re-terminated a minimum of 20 times
- Off White termination cap designates Category 6 PLUS performance and provides a positive strain relief, helps control cable bend radius and securely retains wires
- Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded twisted pair cable
- Termination cap is color coded for T568A and T568B wiring schemes
- Accepts 6 and 8 position modular plugs without damage
- Can be clearly identified with optional labels and icons

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CJ688TG
Product Name Panduit® Mini-Com TX6 PLUS Jack Module
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418662 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
3-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3013U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Standard Wall Plate - CW-2-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details