TelephoneStuff.com Hubbell 15AMP TVSS DIN Rail Utility Box DRUBTVSS15

Description
Has a dual snap design that allows all Hubbell DIN Rail utility boxes to be mounted vertically or horizontally. Spring loaded DIN Rail snaps provide secure fastening to any 35 mm DIN Rail. Terminal blocks feature a setscrew design for easy wiring. Its removable inserts allow for the relocation of the terminal block on any of the DIN Rail Utility Boxes. Inserts are located on all four sides of the box and it features a Hubbell HBL5262GYSA 15A surge receptacle. Features: - Optional 5 Amp over-current protection for load limiting capability - All gray housing, faceplate, and receptacle that blend well in control cabinet applications - Standard duplex (15 & 20 Amp), ground fault circuit interrupting, isolated ground, and transient voltage surge suppression versions available - Pre-wired "kits" are available for custom receptacle requirements - UL Recognized and CSA Certified
Description
Has a dual snap design that allows all Hubbell DIN Rail utility boxes to be mounted vertically or horizontally. Spring loaded DIN Rail snaps provide secure fastening to any 35 mm DIN Rail. Terminal blocks feature a setscrew design for easy wiring. Its removable inserts allow for the relocation of the terminal block on any of the DIN Rail Utility Boxes. Inserts are located on all four sides of the box and it features a Hubbell HBL5262GYSA 15A surge receptacle. Features: - Optional 5 Amp over-current protection for load limiting capability - All gray housing, faceplate, and receptacle that blend well in control cabinet applications - Standard duplex (15 & 20 Amp), ground fault circuit interrupting, isolated ground, and transient voltage surge suppression versions available - Pre-wired "kits" are available for custom receptacle requirements - UL Recognized and CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Hubbell 15AMP TVSS DIN Rail Utility Box - DRUBTVSS15 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 15AMP TVSS DIN Rail Utility Box
DRUBTVSS15
Hubbell 15AMP TVSS DIN Rail Utility Box DRUBTVSS15
Has a dual snap design that allows all Hubbell DIN Rail utility boxes to be mounted vertically or horizontally. Spring loaded DIN Rail snaps provide secure fastening to any 35 mm DIN Rail. Terminal blocks feature a setscrew design for easy wiring. Its removable inserts allow for the relocation of the terminal block on any of the DIN Rail Utility Boxes. Inserts are located on all four sides of the box and it features a Hubbell HBL5262GYSA 15A surge receptacle. Features: - Optional 5 Amp over-current protection for load limiting capability - All gray housing, faceplate, and receptacle that blend well in control cabinet applications - Standard duplex (15 & 20 Amp), ground fault circuit interrupting, isolated ground, and transient voltage surge suppression versions available - Pre-wired "kits" are available for custom receptacle requirements - UL Recognized and CSA Certified

Has a dual snap design that allows all Hubbell DIN Rail utility boxes to be mounted vertically or horizontally. Spring loaded DIN Rail snaps provide secure fastening to any 35 mm DIN Rail. Terminal blocks feature a setscrew design for easy wiring. Its removable inserts allow for the relocation of the terminal block on any of the DIN Rail Utility Boxes. Inserts are located on all four sides of the box and it features a Hubbell HBL5262GYSA 15A surge receptacle.
Features:
- Optional 5 Amp over-current protection for load limiting capability
- All gray housing, faceplate, and receptacle that blend well in control cabinet applications
- Standard duplex (15 & 20 Amp), ground fault circuit interrupting, isolated
ground, and transient voltage surge suppression versions available
- Pre-wired "kits" are available for custom receptacle requirements
- UL Recognized and CSA Certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number DRUBTVSS15
Product Name Hubbell 15AMP TVSS DIN Rail Utility Box
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 13SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - CW-5-SS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
View Details