TelephoneStuff.com Panduit® Mini-Com LC Sr./Sr. Fiber Optic Adapter.. CMDSLC

Description
Module supplied with one LC Sr./Sr. SFF duplex multimode fiber optic adapter (EI) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Compatible with Mini-Com products for complete modularity - Sr./Sr. (Senior/Senior) adapter modules have a FOCIS-10 senior adapter interface at each end - Accepts FOCIS-10 compatible senior LC connectors - Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are required for singlemode applications - Mini-Com LC Duplex Adapter Modules are commonly used with Mini-Com Faceplates and Surface Mount Boxes - LC Simplex and Duplex Adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete LC system solution
Description
Module supplied with one LC Sr./Sr. SFF duplex multimode fiber optic adapter (EI) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Compatible with Mini-Com products for complete modularity - Sr./Sr. (Senior/Senior) adapter modules have a FOCIS-10 senior adapter interface at each end - Accepts FOCIS-10 compatible senior LC connectors - Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are required for singlemode applications - Mini-Com LC Duplex Adapter Modules are commonly used with Mini-Com Faceplates and Surface Mount Boxes - LC Simplex and Duplex Adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete LC system solution

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com LC Sr./Sr. Fiber Optic Adapter.. - CMDSLC - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com LC Sr./Sr. Fiber Optic Adapter..
CMDSLC
Panduit® Mini-Com LC Sr./Sr. Fiber Optic Adapter.. CMDSLC
Module supplied with one LC Sr./Sr. SFF duplex multimode fiber optic adapter (EI) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Compatible with Mini-Com products for complete modularity - Sr./Sr. (Senior/Senior) adapter modules have a FOCIS-10 senior adapter interface at each end - Accepts FOCIS-10 compatible senior LC connectors - Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are required for singlemode applications - Mini-Com LC Duplex Adapter Modules are commonly used with Mini-Com Faceplates and Surface Mount Boxes - LC Simplex and Duplex Adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete LC system solution

Module supplied with one LC Sr./Sr. SFF duplex multimode fiber optic adapter (EI) with phosphor bronze split sleeves.
Features:
- TIA/EIA-604 FOCIS-10 compatible adapters
- Exceed TIA/EIA-568-B.3 requirements
- Small form factor (SFF) duplex adapter design fits into single module space
- Compatible with Mini-Com products for complete modularity
- Sr./Sr. (Senior/Senior) adapter modules have a FOCIS-10 senior adapter interface at each end
- Accepts FOCIS-10 compatible senior LC connectors
- Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are required for singlemode applications
- Mini-Com LC Duplex Adapter Modules are commonly used with Mini-Com Faceplates and Surface Mount Boxes
- LC Simplex and Duplex Adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete LC system solution

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CMDSLC
Product Name Panduit® Mini-Com LC Sr./Sr. Fiber Optic Adapter..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products