TelephoneStuff.com Hubbell 2-G Deep Cast Iron Rectangular Metallic Floor Box B4233

Description
2-G Deep Cast Iron Rectangular Metallic Floor Box is composed of Cast Iron with Full Size Box Capacity and Brass Trim Ring Color. Rectangular Metallic Floor Box Features: - Box Depth: Deep - Box Gangs: 2 - Box Adjustability: Fully - Minimum Depth of Pour: 3.75" - Box Hubs/Knockouts: Standard - Threaded Conduit Hubs: 3/4" Six Way - Listings: UL Listed, CSA Certified - Dimensions: 4.38" x 3.44" x 6.38"
Description
2-G Deep Cast Iron Rectangular Metallic Floor Box is composed of Cast Iron with Full Size Box Capacity and Brass Trim Ring Color. Rectangular Metallic Floor Box Features: - Box Depth: Deep - Box Gangs: 2 - Box Adjustability: Fully - Minimum Depth of Pour: 3.75" - Box Hubs/Knockouts: Standard - Threaded Conduit Hubs: 3/4" Six Way - Listings: UL Listed, CSA Certified - Dimensions: 4.38" x 3.44" x 6.38"

Suppliers

Company
Product
Description
Supplier Links
Hubbell 2-G Deep Cast Iron Rectangular Metallic Floor Box - B4233 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 2-G Deep Cast Iron Rectangular Metallic Floor Box
B4233
Hubbell 2-G Deep Cast Iron Rectangular Metallic Floor Box B4233
2-G Deep Cast Iron Rectangular Metallic Floor Box is composed of Cast Iron with Full Size Box Capacity and Brass Trim Ring Color. Rectangular Metallic Floor Box Features: - Box Depth: Deep - Box Gangs: 2 - Box Adjustability: Fully - Minimum Depth of Pour: 3.75" - Box Hubs/Knockouts: Standard - Threaded Conduit Hubs: 3/4" Six Way - Listings: UL Listed, CSA Certified - Dimensions: 4.38" x 3.44" x 6.38"

2-G Deep Cast Iron Rectangular Metallic Floor Box is composed of Cast Iron with Full Size Box Capacity and Brass Trim Ring Color.
Rectangular Metallic Floor Box Features:
- Box Depth: Deep
- Box Gangs: 2
- Box Adjustability: Fully
- Minimum Depth of Pour: 3.75"
- Box Hubs/Knockouts: Standard
- Threaded Conduit Hubs: 3/4" Six Way
- Listings: UL Listed, CSA Certified
- Dimensions: 4.38" x 3.44" x 6.38"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number B4233
Product Name Hubbell 2-G Deep Cast Iron Rectangular Metallic Floor Box
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 11JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Standard Wall Plate - NT-L-NFB-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details