TelephoneStuff.com Hubbell 4-Gang Shallow, Concrete, Recessed Stamped Steel.. HBLCFB401BASE

Description
4-Gang Shallow, Concrete, Recessed Stamped Steel Floor Box. Features: - Floor Box Application: Recessed 4-gang - Floor Box Item: Floor box, 4-gang shallow - Material: Stamped steel - Before Pour Adjustability: 1.50 in. - After Pour Adjustability: 0.75 in. - Wiring Chamber Cubic Inch Capacity: 4 x 29.5 in. - Overall Cubic Inch Capacity 283.0 in. - UL and CSA listed
Description
4-Gang Shallow, Concrete, Recessed Stamped Steel Floor Box. Features: - Floor Box Application: Recessed 4-gang - Floor Box Item: Floor box, 4-gang shallow - Material: Stamped steel - Before Pour Adjustability: 1.50 in. - After Pour Adjustability: 0.75 in. - Wiring Chamber Cubic Inch Capacity: 4 x 29.5 in. - Overall Cubic Inch Capacity 283.0 in. - UL and CSA listed

Suppliers

Company
Product
Description
Supplier Links
Hubbell 4-Gang Shallow, Concrete, Recessed Stamped Steel.. - HBLCFB401BASE - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 4-Gang Shallow, Concrete, Recessed Stamped Steel..
HBLCFB401BASE
Hubbell 4-Gang Shallow, Concrete, Recessed Stamped Steel.. HBLCFB401BASE
4-Gang Shallow, Concrete, Recessed Stamped Steel Floor Box. Features: - Floor Box Application: Recessed 4-gang - Floor Box Item: Floor box, 4-gang shallow - Material: Stamped steel - Before Pour Adjustability: 1.50 in. - After Pour Adjustability: 0.75 in. - Wiring Chamber Cubic Inch Capacity: 4 x 29.5 in. - Overall Cubic Inch Capacity 283.0 in. - UL and CSA listed

4-Gang Shallow, Concrete, Recessed Stamped Steel Floor Box.
Features:
- Floor Box Application: Recessed 4-gang
- Floor Box Item: Floor box, 4-gang shallow
- Material: Stamped steel
- Before Pour Adjustability: 1.50 in.
- After Pour Adjustability: 0.75 in.
- Wiring Chamber Cubic Inch Capacity: 4 x 29.5 in.
- Overall Cubic Inch Capacity 283.0 in.
- UL and CSA listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HBLCFB401BASE
Product Name Hubbell 4-Gang Shallow, Concrete, Recessed Stamped Steel..
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 12SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Modular Jack - CON-1P-C3-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
View Details