TelephoneStuff.com Hubbell Flush Round Single Service Floor Box B253641

Description
Durable Hubbell metallic floor boxes are offered in cast iron and stamped steel. Exclusive Hubbell design features make them easy to adjust both before and after the pour. Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications. Features - Product Series: Round Metallic - Round Metallic Floor Box Types: Deep Cast Iron - Round Metallic Adjustability: Fully - Round Metallic Threaded Hubs/Knockouts: 1" 4 way - Round Metallic Ring Finish: Brass - Trim Ring Finish: Brass
Description
Durable Hubbell metallic floor boxes are offered in cast iron and stamped steel. Exclusive Hubbell design features make them easy to adjust both before and after the pour. Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications. Features - Product Series: Round Metallic - Round Metallic Floor Box Types: Deep Cast Iron - Round Metallic Adjustability: Fully - Round Metallic Threaded Hubs/Knockouts: 1" 4 way - Round Metallic Ring Finish: Brass - Trim Ring Finish: Brass

Suppliers

Company
Product
Description
Supplier Links
Hubbell Flush Round Single Service Floor Box - B253641 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Flush Round Single Service Floor Box
B253641
Hubbell Flush Round Single Service Floor Box B253641
Durable Hubbell metallic floor boxes are offered in cast iron and stamped steel. Exclusive Hubbell design features make them easy to adjust both before and after the pour. Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications. Features - Product Series: Round Metallic - Round Metallic Floor Box Types: Deep Cast Iron - Round Metallic Adjustability: Fully - Round Metallic Threaded Hubs/Knockouts: 1" 4 way - Round Metallic Ring Finish: Brass - Trim Ring Finish: Brass

Durable Hubbell metallic floor boxes are offered in cast iron and stamped steel. Exclusive Hubbell design features make them easy to adjust both before and after the pour. Sizes will meet any capacity need, and Hubbell offers service fittings that work equally well in tile or carpeted applications.
Features
- Product Series: Round Metallic
- Round Metallic Floor Box Types: Deep Cast Iron
- Round Metallic Adjustability: Fully
- Round Metallic Threaded Hubs/Knockouts: 1" 4 way
- Round Metallic Ring Finish: Brass
- Trim Ring Finish: Brass

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number B253641
Product Name Hubbell Flush Round Single Service Floor Box
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 41SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Standard Wall Plate - SP2262-LA - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Despard Switch Plate; Toggle Switch Plate
Material Plastic
View Details